EN
  • EN
  • DE

MC9S08PL16CTG

Part No MC9S08PL16CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP / S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI, UART/USART
Peripherals LVD, POR, PWM
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935372554574,568-14626
Standard Package 96
Win Source Part Number 1206327-MC9S08PL16CTG
Ultra Librarian 3D Model Ultra Librarian MC9S08PL16CTG CAD Model

Description

Product Overview: NXP MC9S08PL16CTG Microcontroller

The NXP MC9S08PL16CTG is a highly integrated microcontroller (MCU) designed for cost-sensitive applications requiring low power consumption and high performance. This component is part of the S08 family of 8-bit MCUs, which are well-known for their robustness and versatility in various embedded systems. The MC9S08PL16CTG is an ideal choice for automotive, industrial, and consumer applications where efficient operation and reliability are paramount.

Key Features

  • Core: The MC9S08PL16CTG features an S08 core, capable of operating at a bus frequency of up to 20 MHz, providing a perfect balance between processing power and energy efficiency.
  • Flash Memory: It comes with 16 KB of on-chip flash memory, which is ideal for storing firmware and application code. The flash memory is highly reliable and supports a wide range of read and write cycles.
  • RAM: With 2 KB of Random Access Memory (RAM), this MCU can handle complex tasks and data buffering with ease.
  • I/O Ports: The device includes multiple general-purpose input/output (GPIO) ports, allowing for versatile interfacing with peripherals and sensors.
  • Timers: It is equipped with an array of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module that can be used for precise event timing, pulse generation, and PWM applications.
  • Analog-to-Digital Converter: The integrated 10-bit ADC with multiple channels enables the MCU to convert analog signals into digital data for processing.
  • Communication Interfaces: For communication, the MC9S08PL16CTG offers I2C and SCI (Serial Communication Interface) modules, facilitating easy data exchange with other devices.
  • Operating Voltage: The MCU operates within a range of 2.7V to 5.5V, making it suitable for battery-powered and portable devices.
  • Package: This microcontroller comes in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the NXP MC9S08PL16CTG makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Power management systems

With its combination of performance, low power, and a rich set of peripherals, the MC9S08PL16CTG MCU is designed to meet the needs of modern embedded designs, providing developers with a flexible platform to build innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6607 $58.1245
85+ $1.3627 $115.8295
135+ $1.3201 $178.2135
185+ $1.2774 $236.3190
235+ $1.2349 $290.2015
315+ $1.1072 $348.7680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess