EN
  • EN
  • DE

MC9S08PA8AVTJ

Part No MC9S08PA8AVTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13751, 935324878574, MC9S08PA8AVTJ-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926435-MC9S08PA8AVTJ
Ultra Librarian 3D Model Ultra Librarian MC9S08PA8AVTJ CAD Model

Description

Product Overview: NXP MC9S08PA8AVTJ

The NXP MC9S08PA8AVTJ is a versatile and powerful microcontroller (MCU) that forms part of the S08 family of 8-bit MCUs. This product is designed to deliver exceptional performance and reliability for a wide range of embedded applications. With its advanced features and capabilities, the MC9S08PA8AVTJ is well-suited for industrial control, automotive systems, consumer electronics, and much more.

Key Features

  • Core: The device is built around a high-performance HCS08 central processing unit (CPU) that operates at a maximum frequency of 20 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory: It comes equipped with 8 KB of on-chip flash memory which is highly reliable and allows for in-circuit programming. Additionally, it features 256 Bytes of on-chip RAM for efficient data handling and processing.
  • Peripheral Set: A rich set of peripherals enhances the functionality of the MCU, including an 8-channel 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), an inter-integrated circuit (I2C) bus, and a timer/pulse-width modulation (TPWM) module for precise control operations.
  • Power Efficiency: The MC9S08PA8AVTJ is designed for low-power operation, featuring several power-saving modes to minimize energy consumption, making it ideal for battery-powered devices.
  • Package: The MCU is available in a 32-pin LQFP package, which provides a compact footprint while still offering sufficient I/O options for interfacing with other components.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The flexibility and robust feature set of the MC9S08PA8AVTJ make it an excellent choice for a variety of applications, including:

  • Home and building automation
  • Consumer electronics
  • Automotive control systems
  • Industrial control and monitoring
  • Portable medical devices

In conclusion, the NXP MC9S08PA8AVTJ MCU offers a balance of performance, power efficiency, and integration that can accelerate the development and enhance the capabilities of a wide array of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8556 $64.9460
80+ $1.5227 $121.8160
120+ $1.4751 $177.0120
165+ $1.4275 $235.5375
210+ $1.3799 $289.7790
285+ $1.2372 $352.6020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess