The NXP MC9S08PA4AVWJ is a versatile and powerful microcontroller that is part of the S08 family of 8-bit MCUs. Designed for a wide range of applications, this MCU is perfect for designers looking for a balance between performance and cost-effectiveness. With its industry-standard architecture, this device is suitable for embedded systems that require low power consumption and high integration.
Key Features
- CPU: 8-bit HCS08 Central Processing Unit (CPU) with up to 20 MHz bus frequency.
- Flash Memory: 4KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles durability.
- RAM: 256 bytes of Random Access Memory (RAM) providing ample space for temporary data storage during operation.
- I/O Pins: 23 general-purpose input/output (GPIO) pins for interfacing with a wide range of peripheral devices.
- Timers: Multiple flexible timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation.
- Analog-to-Digital Converter (ADC): 12-channel, 12-bit ADC for precise analog signal measurement.
- Communication Interfaces: Integrated Serial Communications Interface (SCI) and Inter-Integrated Circuit (I2C) modules for serial data communication.
- Voltage Range: Operates from 1.8V to 3.6V, suitable for battery-operated applications.
- Package: Available in a 20-pin SOIC package, ideal for space-constrained applications.
Applications
The MC9S08PA4AVWJ microcontroller is engineered to address the needs of a multitude of applications. It is particularly well-suited for consumer electronics, industrial control systems, automotive modules, smart sensors, and portable medical devices. Its robust design ensures reliable operation in environments where low power and high integration are crucial.
Support and Resources
NXP provides extensive support for the MC9S08PA4AVWJ MCU, including development tools, software libraries, and documentation to facilitate rapid development and deployment of applications. Designers can leverage the CodeWarrior Development Studio and a range of evaluation boards to jumpstart their design process.