EN
  • EN
  • DE

MC9S08MM128VLH

Part No MC9S08MM128VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advanced Information | IC MCU 8BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 48MHz
Connectivity I2C, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 6x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC9S08MM128
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1220479-MC9S08MM128VLH
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08MM128VLH CAD Model

Description

Product Overview: MC9S08MM128VLH

The MC9S08MM128VLH is a versatile microcontroller unit (MCU) from the reputable semiconductor manufacturer NXP. Designed for high-performance applications requiring a mix of low power consumption and robust processing capabilities, this MCU is an ideal solution for a wide range of embedded systems.

Key Features:

  • Core: At the heart of the MC9S08MM128VLH is an S08 core, which operates at a maximum frequency of 40MHz, providing a balanced combination of speed and efficiency for complex tasks.
  • Memory: This microcontroller comes equipped with 128KB of flash memory, which provides ample space for application code and data storage. Additionally, it features 12KB of RAM for smooth execution of operations and temporary data handling.
  • Advanced Integration: The device includes a range of integrated peripherals, such as an 8-channel 12-bit analog-to-digital converter (ADC), multiple communication interfaces (SCI, SPI, I2C), and an 8-channel timer/pulse-width modulator (TPM) for complex timing operations.
  • Power Efficiency: The MC9S08MM128VLH is engineered for low-power operation, with multiple power-saving modes that significantly reduce power consumption during idle periods, making it suitable for battery-powered and energy-sensitive applications.
  • Package: The MCU is offered in a 64-LQFP (Low Profile Quad Flat Package), which ensures a compact footprint while still providing sufficient I/O options for connectivity.

Applications:

The MC9S08MM128VLH is a flexible MCU that can be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Medical devices
  • Smart sensors

Development Support:

NXP provides comprehensive development support for the MC9S08MM128VLH with software libraries, development tools, and reference designs to accelerate the development process. Engineers can take advantage of NXP's CodeWarrior Development Studio for microcontrollers, which offers an integrated development environment (IDE) to streamline coding, debugging, and deployment of applications on this MCU.

In summary, the MC9S08MM128VLH from NXP is a powerful and efficient microcontroller that is well-suited for a variety of applications where performance, power efficiency, and a small form factor are critical.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess