EN
  • EN
  • DE

MC9S08MM128CLK

Part No MC9S08MM128CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80FQFP / S08 series Microcontroller IC 8-Bit 48MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14196,935323005557,MC9S08MM128CLK-ND
Standard Package 480
Win Source Part Number 1078005-MC9S08MM128CLK
Ultra Librarian 3D Model Ultra Librarian MC9S08MM128CLK CAD Model

Description

Overview of NXP MC9S08MM128CLK Microcontroller

The NXP MC9S08MM128CLK is a feature-rich microcontroller designed to cater to a wide range of applications, particularly in the industrial and automotive sectors. This device is part of the MC9S08 family of 8-bit microcontrollers that are well-known for their robustness, low power consumption, and flexibility.

Key Features

  • Core: The microcontroller is built around a high-performance S08 core, operating at a maximum frequency of 40 MHz. This core is capable of delivering up to 20 MIPS (Million Instructions Per Second), ensuring efficient processing for time-sensitive tasks.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for complex programs and sufficient volatile memory for runtime operations.
  • Integration: The device includes a variety of integrated modules that enhance its functionality, such as an ADC (Analog-to-Digital Converter), a DAC (Digital-to-Analog Converter), and multiple communication interfaces like I2C, SPI, and UART, which are essential for interfacing with other components and peripherals.
  • Timers: Advanced timer functions including a Real-Time Counter, two 2-channel and one 6-channel Timer/PWM (Pulse Width Modulation) modules are available, which are crucial for precise timing and control applications.
  • Power Efficiency: The MC9S08MM128CLK is designed for power-sensitive applications with features such as multiple power-saving modes, which allow for reduced power consumption during idle periods.
  • Package: The microcontroller is offered in an 80-pin LQFP (Low-Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications.

Applications

The versatile nature of the MC9S08MM128CLK makes it suitable for a range of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Consumer electronics
  • Home automation
  • Medical devices

With its robust set of features and extensive integration capabilities, the NXP MC9S08MM128CLK stands out as a microcontroller that can drive innovation and efficiency in your next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess