Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QFN-EP (5x5)
Win Source Part Number 1074314-MC9S08JS16CFK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08JS16CFK CAD Model

Description

The NXP MC9S08JS16CFK is a versatile and powerful microcontroller that offers an optimal balance between performance, power consumption, and cost. Designed for a wide range of applications, this 8-bit MCU is part of the MC9S08 family, which is renowned for its user-friendly features and robust design.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with up to 40 MHz bus frequency.
  • Flash Memory: 16 KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles durability.
  • RAM: 1 KB of Random Access Memory (RAM) provides ample space for data manipulation.
  • Operating Voltage: Wide range voltage operation from 2.7V to 5.5V, suitable for battery-powered and variable voltage applications.
  • I/O Ports: Multiple general-purpose input/output (GPIO) pins for versatile interfacing with other components.
  • Timers: Integrated 16-bit timers for precise event management and timing operations.
  • Communication Interfaces: Built-in support for SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) for communication with peripherals.
  • Analog-to-Digital Converter: 12-channel, 12-bit ADC for accurate analog signal conversion.
  • Temperature Range: Operating temperature range from -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Package: Available in a 32-pin QFN package, designed for space-constrained applications.
  • Target Applications: Ideal for consumer electronics, industrial control, automotive systems, and smart sensors.

Development Support:

The MC9S08JS16CFK is supported by NXP's comprehensive suite of development tools, including CodeWarrior Development Studio, Processor Expert software for rapid application development, and a range of evaluation and demonstration boards. This ecosystem simplifies the development process, from initial prototyping to final production, and accelerates time-to-market for designers and developers.

Whether you're developing sophisticated industrial control systems or innovative consumer electronics, the NXP MC9S08JS16CFK provides the performance, efficiency, and flexibility needed to create reliable and cost-effective solutions.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention