The MC9S08JM60CQH is a versatile 8-bit microcontroller from NXP Semiconductors, designed to cater to a wide range of embedded applications. This device is part of the S08 family, which is renowned for its high integration, exceptional performance, and low power consumption. The MC9S08JM60CQH is particularly suitable for applications requiring full-speed USB 2.0 functionality and an array of analog and digital peripherals.
Key Features
- CPU: 8-bit HCS08 CPU core with up to 48MHz bus frequency.
- Flash Memory: 60KB of on-chip in-circuit programmable flash memory with block protection and security features.
- RAM: 4KB of Random Access Memory (RAM) for efficient data handling.
- USB 2.0: Full-speed USB 2.0 device controller with 12Mbps maximum bus speed.
- Analog Modules: Includes an analog-to-digital converter (ADC) with 12 channels and 10-bit resolution, along with an analog comparator.
- Timers: Multiple timer systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and pulse generation.
- Communication Interfaces: Offers a rich set of communication options including I2C, SPI, and SCI (UART) modules.
- Input/Output: Up to 70 General Purpose Input/Output (GPIO) pins for versatile control and interfacing with external components.
- Power Management: Supports multiple power-saving modes, including stop and wait modes for reduced power consumption.
- Package: Available in an 80-pin QFP (Quad Flat Package) for convenient surface mount assembly.
Applications
The MC9S08JM60CQH microcontroller is adept at handling complex tasks in various applications such as consumer electronics, industrial control systems, medical devices, and automotive systems. Its robust USB functionality makes it ideal for peripherals like mice, keyboards, and other human interface devices. Additionally, its rich peripheral set and low power capabilities make it an excellent choice for portable and battery-powered applications.
Design Support
NXP provides comprehensive design support for the MC9S08JM60CQH microcontroller, including technical documentation, development tools, and software libraries. Designers can leverage these resources to accelerate the development cycle and bring products to market efficiently.