EN
  • EN
  • DE

MC9S08GW32CLK

Part No MC9S08GW32CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 80-LQFP (14x14)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LCD, PWM, WDT
Number of I/O 45
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MC9S08GW32CLK-ND, 935319762557, 2832-MC9S08GW32CLK
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926425-MC9S08GW32CLK
Ultra Librarian 3D Model Ultra Librarian MC9S08GW32CLK CAD Model

Description

The NXP MC9S08GW32CLK is a highly integrated microcontroller designed for robust performance in a variety of applications. Based on the HCS08 core, this microcontroller operates at a maximum frequency of 40 MHz, providing a balanced compromise between speed and power consumption. With its 32KB of flash memory and 2KB of RAM, this device is well-suited for applications requiring moderate program storage and data buffering.

The MC9S08GW32CLK features a wide range of peripherals, making it an extremely versatile choice for system designers. Among its peripherals are an 8-channel, 10-bit Analog-to-Digital Converter (ADC) which allows the microcontroller to interface with analog sensors and inputs, and a 2-channel, 10-bit Digital-to-Analog Converter (DAC) for analog output capabilities. For communication purposes, the device includes a Serial Communication Interface (SCI) and an Inter-Integrated Circuit (I2C) bus, enabling easy data exchange with other devices in a system.

Additionally, this microcontroller comes with a Multiple-Scale Oscillator (MSO), which provides a range of clock options to optimize power consumption and performance for various operating conditions. Its Timer/PWM modules support a wide range of timing and pulse-width modulation tasks, essential for controlling motors, managing events, and creating time-sensitive protocols.

The MC9S08GW32CLK is designed with power efficiency in mind, featuring several power-saving modes, such as stop and wait modes, which are essential for battery-powered or energy-sensitive applications. Its robust design includes built-in protection mechanisms like a Low-Voltage Detection (LVD) system to prevent operation outside of safe voltage levels, ensuring reliability and stability in the field.

Packaged in a 48-pin LQFP, the NXP MC9S08GW32CLK microcontroller is ideal for industrial control, consumer electronics, automotive systems, and IoT devices where a combination of processing power, peripheral integration, and power efficiency is required. With its comprehensive feature set and flexible I/O options, it's a powerful core for any embedded system.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess