EN
  • EN
  • DE

MC9S08GT8ACBE

Part No MC9S08GT8ACBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 42DIP / S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 42-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 42-SDIP (0.600", 15.24mm)
Supplier Device Package 42-PDIP
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2832-MC9S08GT8ACBE
Standard Package 1
Win Source Part Number 1322178-MC9S08GT8ACBE
Ultra Librarian 3D Model Ultra Librarian MC9S08GT8ACBE CAD Model

Description

Overview of NXP MC9S08GT8ACBE Microcontroller

The NXP MC9S08GT8ACBE microcontroller is part of the S08 family of 8-bit MCUs, designed for a wide range of applications requiring a balance between performance and cost-effectiveness. This versatile microcontroller is ideal for industrial control, automotive, consumer electronics, and many other applications where reliable and efficient operation is paramount.

Key Features

  • Core: The MC9S08GT8ACBE is built around a high-performance HCS08 core that operates at a maximum frequency of up to 40 MHz, providing quick and efficient processing capabilities for complex tasks.
  • Memory: It comes equipped with 8KB of flash memory for program storage and 512 bytes of RAM for data processing, ensuring ample space for application code and efficient run-time operations.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) ports with configurable pull-up resistors, allowing for versatile interfacing with a wide array of peripherals and sensors.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse width modulator (TPM) module provides accurate timing operations, essential for applications requiring precise control such as motor control and PWM applications.
  • Analog-to-Digital Converter: A 10-bit ADC with multiple channels offers the capability to convert analog signals to digital, facilitating the use of analog sensors and inputs in digital systems.
  • Communication Interfaces: To cater to various communication needs, the MCU includes I2C and SCI (Serial Communication Interface) modules, enabling easy and reliable data exchange with other devices and systems.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V provides flexibility in power supply design, making it suitable for battery-operated and power-sensitive applications.
  • Package: The microcontroller is available in a 44-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The MC9S08GT8ACBE is a versatile microcontroller that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive control modules
  • Consumer electronics
  • Home automation
  • Smart sensors and instrumentation

With its robust feature set and flexible capabilities, the NXP MC9S08GT8ACBE microcontroller is an excellent choice for designers looking to develop cost-effective and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess