EN
  • EN
  • DE

MC9S08GT16ACFBE

Part No MC9S08GT16ACFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-QFP
Family Part Number MC9S08GT16
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 715238-MC9S08GT16ACFBE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08GT16ACFBE CAD Model

Description

Product Overview: MC9S08GT16ACFBE

The MC9S08GT16ACFBE is a versatile microcontroller unit (MCU) from NXP's S08 family, designed to deliver exceptional performance and reliability for a wide range of embedded applications. This 8-bit MCU is built on NXP's high-density, cost-effective HCS08 core, which operates at a maximum frequency of 40 MHz. The device is housed in a 44-QFP (Quad Flat Package) and is known for its low-power consumption, making it an ideal choice for battery-powered and portable devices.

With 16KB of on-chip flash memory, the MC9S08GT16ACFBE provides ample space for application code and data storage, ensuring smooth and efficient operation. The flash memory is accompanied by 1KB of RAM, allowing for quick data processing and temporary data storage during runtime.

This MCU features a rich set of peripherals, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for precise measurement of analog signals, making it perfect for sensor interfacing and data acquisition tasks. The device also includes multiple communication interfaces such as an I2C bus, a Serial Peripheral Interface (SPI), and a Serial Communication Interface (SCI), offering excellent connectivity options for various peripherals and other microcontrollers.

The MC9S08GT16ACFBE is equipped with an array of timers, including an 8-channel Timer/Pulse Width Modulator (TPM) module, which is extremely useful for tasks that require precise timing and PWM control, such as motor control applications. The MCU also features a Real-Time Interrupt (RTI) and a Watchdog Timer (WDT) to ensure system reliability and to prevent failure due to software anomalies.

For enhanced security and maintenance, this MCU incorporates a background debug mode that provides non-intrusive debugging capabilities during development, along with the ability to update firmware in the field. The device operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance even in harsh environments.

Overall, the MC9S08GT16ACFBE from NXP is a powerful and reliable microcontroller that offers an optimal balance of processing power, memory, and peripherals, making it a top choice for engineers and developers in the automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2736 $50.1888
18+ $5.8765 $105.7770
27+ $5.6780 $153.3060
38+ $5.2809 $200.6742
50+ $5.0824 $254.1200
62+ $4.8839 $302.8018
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,754 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess