EN
  • EN
  • DE

MC9S08DN60ACLH

Part No MC9S08DN60ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 60KB Flash 3.3V/5V 64-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788107-MC9S08DN60ACLH
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08DN60
Introduction Date August 27, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08DN60ACLH CAD Model

Description

Product Overview: MC9S08DN60ACLH

The MC9S08DN60ACLH is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide array of applications requiring a perfect blend of power efficiency and processing capabilities. This MCU is part of the S08 family, which is renowned for its robust architecture, exceptional performance, and flexibility, making it an ideal choice for industrial control, automotive, and consumer electronics applications.

Key Features of MC9S08DN60ACLH

  • Core: The device is built around a high-performance S08 central processing unit (CPU), capable of reaching speeds up to 40 MHz. It provides a balanced combination of control and efficiency, suitable for handling complex tasks.
  • Memory: It comes equipped with a generous 60 KB flash memory, ensuring ample space for application code and data storage. Additionally, 4 KB of RAM facilitates smooth and efficient data processing.
  • Digital Peripherals: The MCU includes a rich set of digital peripherals, such as multiple channel timers, real-time counters, and a serial communication interface, which support a variety of digital functions and enhance the MCU's versatility.
  • Analog Features: With an integrated analog-to-digital converter (ADC), the MC9S08DN60ACLH can easily interface with analog sensors and transducers, making it well-suited for applications that require precise analog signal processing.
  • I/O Ports: Numerous input/output ports provide the flexibility needed to connect with external devices, sensors, and actuators, allowing for a highly customizable and expandable hardware setup.
  • Power Management: Advanced power management features are embedded in the design, supporting a range of low-power modes to minimize energy consumption during idle periods or when full processing power is not required.
  • Package: The device comes in a 64-LQFP package, which is compact and space-saving, yet provides enough pins for extensive functionality.
  • Development Support: NXP offers comprehensive development support for the MC9S08DN60ACLH, including software libraries, development tools, and reference designs to accelerate the design process and reduce time to market.

In summary, the MC9S08DN60ACLH from NXP stands out as a robust and versatile MCU, offering a rich set of features and peripherals that enable developers to create sophisticated and power-efficient applications across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7043 $58.2258
15+ $7.9626 $119.4390
23+ $7.7142 $177.4266
31+ $7.4648 $231.4088
41+ $7.2164 $295.8724
54+ $6.4703 $349.3962
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess