Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935316685557
Standard Package 1,250
Win Source Part Number 1322529-MC9S08DN16AMLF
Ultra Librarian 3D Model Ultra Librarian MC9S08DN16AMLF CAD Model

Description

Introducing the MC9S08DN16AMLF Microcontroller from NXP

The MC9S08DN16AMLF is a versatile 8-bit microcontroller designed by NXP, a leader in the semiconductor industry. This microcontroller is part of the S08D family and is engineered to deliver high performance and reliability for a wide range of embedded applications. With its advanced features and robust design, the MC9S08DN16AMLF is an ideal choice for designers looking to develop sophisticated electronic systems with stringent power and space constraints.

Key Features:

  • CPU: At the heart of the MC9S08DN16AMLF is a HCS08 core capable of running at up to 40 MHz, providing the computational power necessary for complex tasks.
  • Memory: This microcontroller comes equipped with 16 KB of on-chip flash memory and 1 KB of RAM, ensuring ample space for program storage and efficient data management.
  • Digital I/O: It features multiple general-purpose input/output (GPIO) pins that offer flexibility in interfacing with external devices and peripherals.
  • Timers: A range of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM), supports accurate event measurement and motor control.
  • Communication Interfaces: The MC9S08DN16AMLF supports various serial communication interfaces such as I²C, SPI, and SCI, facilitating easy data transfer and peripheral connectivity.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) allows for precise conversion of analog signals to digital values, essential for sensor interfacing and data acquisition.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Temperature Range: The device is designed to function reliably within an industrial temperature range of -40°C to +85°C.

Applications:

The MC9S08DN16AMLF microcontroller is adept at handling the demands of various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Home automation

With its robust feature set and NXP's commitment to quality, the MC9S08DN16AMLF stands out as a reliable and efficient solution for your next embedded system project. Its combination of performance, memory, and versatile peripherals packaged in a compact form factor makes it an excellent choice for designers and engineers across multiple industries.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention