Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer Kingbright
Packaging Bulk
Color Green, Yellow
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 40mcd Green, 15mcd Yellow
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 2.2V Green, 2.1V Yellow
Current - Test 20mA Green, 20mA Yellow
Viewing Angle 60°
Mounting Through Hole
Wavelength - Dominant 568nm Green, 588nm Yellow
Wavelength - Peak 565nm Green, 590nm Yellow
Case / Package Radial - 3 Leads
Supplier Device Package T-1
Size / Dimension 3.00mm Dia
Height (Max) 6.93mm
Base Product Number WP3V
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 754-1223
Standard Package 500
Win Source Part Number 1331927-WP3VGYW
Ultra Librarian 3D Model Ultra Librarian WP3VGYW CAD Model

Description

The WP3VGYW is a 3mm LED indication component manufactured by Kingbright.

  • Component Type: LED Indication
  • Manufacturer: Kingbright
  • Package: Radial-3 leads
  • Configuration: Common cathode
  • Viewing Angle: 60°
  • Millicandela Rating: 40mcd for green and 15mcd for yellow
  • Voltage Forward: 2.2V for green and 2.1V for yellow
  • Current Test: 20mA for both colors
  • Wavelength Dominant: 568nm for green and 588nm for yellow
  • Wavelength Peak: 565nm for green and 590nm for yellow

You May Also Be Interested in

LITE-ON Technology
LED RED DIFFUSED 3MM T/H
Need more? Email Us
ECAD model for LTL-2221AT
LITE-ON Technology
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for LTL4HMEPADS
LITE-ON Technology
LED RED CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2H3KEK
LITE-ON Technology
LED RED CLEAR 3MM T/H
Need more? Email Us
ECAD model for LTL1CHKRKP1
LITE-ON Technology
LED RED CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-307PE
LITE-ON Technology
LED GREEN/RED CLEAR T/H
Need more? Email Us
ECAD model for LTL-1BEHKV
LITE-ON Technology
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for LTL-221
Broadcom Limited
Surface Mount Chip LEDs | LED ORANGE CLEAR CHIP SMD R/A
Lowest to $0.1895
ECAD model for HSMD-C110
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4263

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3488 $50.5760
350+ $0.2862 $100.1700
545+ $0.2773 $151.1285
750+ $0.2683 $201.2250
965+ $0.2594 $250.3210
1,295+ $0.2325 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention