EN
  • EN
  • DE

MC9S08AC60MFGE

Part No MC9S08AC60MFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 60KB Flash 3.3V/5V 44-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788098-MC9S08AC60MFGE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AC60M
Introduction Date May 07, 2008
ECCN 3A991.a.2
Country of Origin China, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AC60MFGE CAD Model

Description

The NXP MC9S08AC60MFGE is a highly integrated microcontroller (MCU) that is part of the MC9S08 family, designed for embedded systems requiring a balance of processing power, low power consumption, and peripheral flexibility. This 8-bit MCU is built around the HCS08 core and is well-suited for a wide range of applications including industrial control, automotive systems, home appliances, and consumer electronics.

Key Features:

  • CPU: 8-bit HCS08 central processing unit running at a bus frequency of up to 40 MHz, providing a robust platform for handling complex tasks efficiently.
  • Flash Memory: 60 KB of on-chip flash memory, allowing for ample space to store application code and data without the need for external storage solutions.
  • RAM: 4 KB of Random Access Memory (RAM), offering sufficient temporary data storage for real-time operations and multitasking.
  • Digital Peripherals: Includes multiple general-purpose input/output (GPIO) pins, timers, and serial communication interfaces such as I2C, SPI, and SCI, providing versatile options for interfacing with other devices and sensors.
  • Analog Peripherals: Features an Analog-to-Digital Converter (ADC) with up to 16 channels, enabling the MCU to process analog signals from a variety of sensors.
  • Package: Offered in a 44-QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: Operates reliably over an industrial temperature range, making it a robust choice for challenging environments.
  • Supply Voltage: Supports a wide range of supply voltages from 2.7 V to 5.5 V, providing flexibility in different power supply scenarios.

Applications:

The versatile features of the MC9S08AC60MFGE make it an excellent choice for a variety of applications. Its robust I/O capabilities and software support facilitate easy integration into systems requiring complex user interfaces, motor control, sensor data acquisition, and communication with other devices. Whether you are developing an automotive module, a smart sensor, or a battery-operated handheld device, the MC9S08AC60MFGE provides a reliable and efficient solution.

With its combination of performance, memory capacity, and rich set of peripherals, the NXP MC9S08AC60MFGE is engineered to meet the demands of modern embedded design, providing developers with a flexible and scalable platform for their next innovation.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess