Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 788095-MC9S08AC60CFDE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AC60C
Introduction Date March 20, 2008
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AC60CFDE CAD Model

Description

The NXP MC9S08AC60CFDE is a high-performance microcontroller that is part of the MC9S08 family, designed to offer a robust and cost-effective solution for a wide range of embedded applications. This microcontroller is built on the HCS08 core and operates at a maximum frequency of 40 MHz, providing quick and efficient processing capabilities.

Key Features:

  • Core: HCS08 CPU at up to 40 MHz
  • Flash Memory: 60KB, allowing ample space for complex applications
  • RAM: 4KB, providing sufficient temporary data storage for multitasking
  • EEPROM: 256B, ideal for storing small amounts of critical data that must persist through power cycles
  • Timers: Two 2-channel and one 8-channel timer/pulse-width modulators for precise event timing and waveform generation
  • Analog-to-Digital Converter (ADC): 10-bit resolution with up to 16-channel input, enabling accurate analog signal measurement
  • Communication Interfaces: Includes I²C, SPI, and SCI for versatile peripheral connectivity
  • Package: 48-QFN, providing a compact footprint for space-constrained applications
  • Operating Voltage: 1.8V to 5.5V, supporting a range of power supplies
  • Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions

The MC9S08AC60CFDE microcontroller also features a robust set of security and safety features, including a watchdog timer, illegal opcode detection, and illegal address detection to prevent system malfunctions. With its integrated power-saving modes, this microcontroller is designed to optimize power consumption for battery-powered devices, making it an excellent choice for portable and remote applications.

Whether you are developing industrial control systems, consumer electronics, automotive modules, or IoT devices, the NXP MC9S08AC60CFDE offers a versatile and reliable microcontroller solution that can meet the demands of your project.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention