Products specifications Report Issue?

Reference Date Code 1050+
Reference case SMA
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 718004-BYG10D-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYG10D-E3 CAD Model

Description

The BYG10D-E3 is a fast recovery rectifier diode manufactured by Vishay Semiconductors. It is designed for applications requiring efficient and rapid switching capabilities.

Applications

  • Switching mode power supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Power inverters
  • Automotive applications

Features

  • Fast Recovery Time: Offers a fast reverse recovery time, reducing switching losses and improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing robust performance in demanding applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Reliability: Designed for reliable operation in harsh environments.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.
  • e3 Suffix: Indicates a lead (Pb)-free termination.

Benefits

  • Improved Efficiency: Reduces switching losses, leading to higher efficiency in power electronic circuits.
  • Robust Performance: Can handle high surge currents and operate reliably under harsh conditions.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power losses, improving overall system efficiency.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details

The BYG10D-E3 has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 1.0A. Its typical reverse recovery time (trr) is around 50 ns. It is typically packaged in a DO-214AC (SMA) package. The operating junction temperature range is -65°C to +175°C. Ensure proper heat sinking to maintain reliable operation at high currents and temperatures.

You May Also Be Interested in

NXP / Nexperia
3.3 V octal transceiver with 30 W termination resistors; 3-state
Need more? Email Us
ECAD model for 74LVTH2245PW
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120
Anachip Corp
High Voltage Hall-Effect Smart Fan Motor Controller
Lowest to $2.8266
ECAD model for AH287-PL
Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23
Lowest to $3.5656
ECAD model for ADT7301ARTZ
Advanced Micro Devices
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $3.6557
ECAD model for AM29LV160BB-120EC
Analog Devices Inc.
Switched-Capacitor Voltage Inverter with Shutdown
Lowest to $3.6410
ECAD model for ADM8828ART
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM6201CRIZ
National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention