EN
  • EN
  • DE

MC9S08AC16MFGE

Part No MC9S08AC16MFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS08 Microcontrollers | IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number MC9S08AC16
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220450-MC9S08AC16MFGE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC16MFGE CAD Model

Description

The NXP MC9S08AC16MFGE is a high-performance microcontroller that belongs to the S08 family, designed to offer a balanced combination of processing power, low power consumption, and integrated features for a wide range of applications. This 8-bit microcontroller is engineered to meet the rigorous demands of sophisticated embedded systems.

Key Features:

  • CPU: At the heart of the MC9S08AC16MFGE is an HCS08 core that can run at up to 40 MHz, providing robust processing capabilities for handling complex tasks.
  • Memory: It comes equipped with 16 KB of flash memory, which is ideal for storing application code, and 1 KB of RAM for efficient data handling and processing.
  • I/O Options: A variety of input/output options are available, including multiple general-purpose I/O pins, which are highly configurable to suit various interfacing requirements.
  • Timers: Integrated timers support a range of functions, from simple timing operations to complex pulse width modulation (PWM) for motor control and other applications.
  • Analog-to-Digital Converter (ADC): An onboard ADC allows for the conversion of analog signals to digital, facilitating the interface with sensors and other analog devices.
  • Communication Interfaces: The device includes several communication interfaces such as I2C, SPI, and SCI, enabling it to connect and communicate with other microcontrollers, peripherals, and external devices.
  • Package: Housed in a 44-QFN package, the MC9S08AC16MFGE is designed for space-constrained applications while still offering ample I/O options.
  • Power Management: With its low power design, the microcontroller supports multiple power-saving modes, making it suitable for battery-operated and power-sensitive applications.

Applications:

The NXP MC9S08AC16MFGE is versatile enough to be used in a diverse array of applications, such as consumer electronics, industrial control systems, automotive modules, home automation, and portable medical devices. Its robust feature set ensures that it can meet the needs of both simple and complex tasks within these applications.

Conclusion:

The NXP MC9S08AC16MFGE microcontroller is a compact, yet powerful solution for a multitude of embedded systems. With its combination of performance, integrated features, and energy efficiency, it is an excellent choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7463 $52.4778
14+ $7.1765 $100.4710
22+ $6.9522 $152.9484
30+ $6.7280 $201.8400
39+ $6.5037 $253.6443
52+ $5.8309 $303.2068
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,048 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess