EN
  • EN
  • DE

MC9RS08KB4CTG

Part No MC9RS08KB4CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 4KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 126 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC9RS08KB4
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1220441-MC9RS08KB4CTG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KB4CTG CAD Model

Description

The NXP MC9RS08KB4CTG is a powerful and versatile microcontroller that is part of the RS08 family, designed for a wide range of applications requiring low power consumption and high performance. This 8-bit microcontroller integrates advanced features into a compact and efficient package, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features:

  • CPU: The MC9RS08KB4CTG is built around a high-speed RS08 core, capable of reaching speeds up to 20 MHz. This core is designed for rapid processing and efficient operation, allowing for quick response times in critical applications.
  • Memory: It comes equipped with 4 KB of on-chip flash memory, providing ample space for application code, and 256 bytes of RAM for data processing. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring longevity and stability in the field.
  • I/O Options: This microcontroller offers a range of input/output options, including multiple general-purpose I/O pins that can be configured for various peripheral functions, providing flexibility in system design.
  • Power Efficiency: The MC9RS08KB4CTG is designed for low-power operation, featuring multiple power-saving modes. These modes help reduce power consumption during idle periods, which is critical for battery-powered or energy-sensitive applications.
  • Analog Features: It includes an integrated analog-to-digital converter (ADC) that allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Package: The microcontroller is available in a 16-pin TSSOP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications:

The MC9RS08KB4CTG is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Consumer electronics
  • Portable medical devices
  • Industrial control systems
  • Smart sensors and monitoring systems

With its robust feature set and compact design, the NXP MC9RS08KB4CTG microcontroller is a dependable choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4165 $56.6600
90+ $1.1623 $104.6070
135+ $1.1260 $152.0100
185+ $1.0897 $201.5945
240+ $1.0533 $252.7920
320+ $0.9444 $302.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess