EN
  • EN
  • DE

MC9RS08KA4CWGR

Part No MC9RS08KA4CWGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
The number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 126 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC9RS08KA4
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 719388-MC9RS08KA4CWGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA4CWGR CAD Model

Description

Introducing the NXP MC9RS08KA4CWGR Microcontroller

The NXP MC9RS08KA4CWGR is a powerful and versatile microcontroller designed for a wide range of embedded applications. This compact yet robust component is part of the RS08 family and is well-suited for cost-sensitive and space-constrained projects that require efficient control and processing capabilities.

Core Features

  • Processor Core: At the heart of the MC9RS08KA4CWGR is an RS08 core, which operates at a maximum frequency of 20 MHz. This core provides a balanced combination of processing power and energy efficiency, making it ideal for battery-operated devices.
  • Memory: The device includes 4KB of flash memory, allowing for reliable storage of application code, and 256 bytes of RAM for efficient data manipulation and storage during runtime.
  • I/O Options: With its 16 general-purpose input/output (GPIO) pins, this microcontroller offers ample flexibility for interfacing with sensors, actuators, and other peripherals.
  • Power Management: The MC9RS08KA4CWGR features an integrated voltage regulator and supports a wide voltage range from 1.8V to 3.6V, accommodating various power supply configurations and ensuring stable operation across different environments.

Advanced Capabilities

  • ADC: An 8-channel, 10-bit analog-to-digital converter allows the microcontroller to process analog signals, making it suitable for applications that require precise sensor data acquisition.
  • Timers: The inclusion of an 8-bit modulo timer and a real-time interrupt timer provides excellent support for time-critical tasks and periodic interrupt generation.
  • Low Power Modes: Multiple low power modes, including stop and wait, are available to minimize power consumption during idle periods, enhancing battery life for portable devices.

Design and Development Support

The MC9RS08KA4CWGR is supported by an extensive ecosystem of development tools, including software libraries, development boards, and integrated development environments (IDEs) from NXP. This support simplifies the design process, from initial prototyping to final product deployment, and enables rapid development of applications across various industries, such as consumer electronics, industrial control, and automation.

With its combination of performance, flexibility, and power efficiency, the NXP MC9RS08KA4CWGR microcontroller stands out as a top choice for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8410 $64.4350
80+ $1.5107 $120.8560
120+ $1.4634 $175.6080
165+ $1.4162 $233.6730
215+ $1.3691 $294.3565
285+ $1.2273 $349.7805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess