Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -30°C ~ 70°C
Manufacturer Package 256-LFBGA
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Family Part Number MC9328MXL
Manufacturer Pack Quantity 152
MSL Level 3 (168 Hours)
Win Source Part Number 1220423-MC9328MXLDVM15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9328MXLDVM15 CAD Model

Description

The NXP MC9328MXLDVM15 is a highly integrated and powerful microprocessor designed to cater to the demanding needs of modern embedded and multimedia applications. This product is part of NXP's i.MX family, which is renowned for providing high-performance processing capabilities with a focus on power efficiency and reliability.

Key Features

  • Core: The MC9328MXLDVM15 is built around an ARM926EJ-S core, which operates at a speed of up to 15 MHz, delivering robust performance for a wide range of applications.
  • Memory: It comes with integrated memory management units (MMUs) that support virtual memory, enabling the use of sophisticated operating systems and providing a flexible programming environment.
  • Graphics: The processor features an embedded graphics controller that supports a variety of display types and resolutions, making it ideal for applications requiring graphical user interfaces.
  • Connectivity: With a host of connectivity options such as USB, SPI, UART, and I2C, the MC9328MXLDVM15 ensures seamless integration with a wide range of peripherals and devices.
  • Power Management: Advanced power management features are incorporated to minimize power consumption during idle or low-activity periods, making it suitable for battery-powered devices.

Applications

The versatility and high performance of the NXP MC9328MXLDVM15 make it an ideal choice for various applications, including:

  • Portable and wearable devices
  • Industrial control systems
  • Automotive infotainment
  • Smart home automation
  • Medical devices

Design Support

NXP provides extensive design support for the MC9328MXLDVM15 with a comprehensive set of development tools, software, and documentation to assist engineers in creating innovative and efficient products. The availability of reference designs and evaluation kits further accelerates the development process and reduces time-to-market for products powered by this microprocessor.

In conclusion, the NXP MC9328MXLDVM15 is a feature-rich and versatile microprocessor that offers a perfect blend of performance, power efficiency, and connectivity, making it a top choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Pulse
Need more? Email Us
ECAD model for P1013T
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention