Product Overview: NXP MC908QY8CDWE Microcontroller
The NXP MC908QY8CDWE is a high-performance microcontroller that is part of the MC9S08QG8 series, designed to offer a cost-effective solution for a wide range of embedded applications. This microcontroller is built on NXP's advanced HCS08 core and is engineered to provide a perfect blend of power efficiency and processing capability.
Key Features
- Core: 8-bit HCS08 CPU core operating at a maximum frequency of 8 MHz, providing a balance between speed and power consumption.
- Flash Memory: 8 KB of on-chip in-circuit programmable FLASH with block protection and security options, allowing for flexible software updates and data protection.
- RAM: 512 bytes of Random Access Memory (RAM), suitable for variable storage and efficient data manipulation.
- I/O Pins: Up to 16 general-purpose input/output (GPIO) pins, enabling versatile interfacing with external devices and sensors.
- Timers: Integrated 16-bit timer system with input capture and output compare capabilities, useful for precise event timing and PWM generation.
- Communication Interfaces: Multiple communication interfaces including an SCI (Serial Communications Interface) and an SPI (Serial Peripheral Interface) for robust serial communication options.
- Operating Voltage: Designed to operate within a range of 2.7V to 5.5V, accommodating various power supply configurations.
- Temperature Range: An industrial operating temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: Available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications.
Applications
The NXP MC908QY8CDWE microcontroller is ideal for a diverse set of applications, including but not limited to, consumer electronics, automotive control systems, industrial automation, and smart sensors. Its robust feature set and low power consumption make it an excellent choice for designers looking to optimize their embedded systems for performance and efficiency.
Conclusion
In conclusion, the MC908QY8CDWE from NXP is a versatile and efficient microcontroller that offers a comprehensive feature set for developers. Its integration of memory, communication interfaces, and robust GPIO options make it a valuable component in any embedded designer's toolkit.