Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Stackpole Electronics Inc
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 51
Tolerance ±5%
Number of Resistors 4
Number of Pins 8
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Applications Automotive AEC-Q200
Mounting Surface Mount
Case / Package 0804, Convex, Long Side Terminals
Size / Dimension 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max) 0.020" (0.50mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number RAVF104DJT51R0-ND,RAV104D515%R,RAV104D515%R-ND,RAV104D51JR,RAV104D51JR-ND,RAVF 104D 51 5% R,RAVF104DJT51R0CT,RAVF104DJT51R0TR,RAVF104DJT51R0DKR,RAV 104D 51 5% R
Standard Package 10,000
Win Source Part Number 1328256-RAVF104DJT51R0
Ultra Librarian 3D Model Ultra Librarian RAVF104DJT51R0 CAD Model

Description

The RAVF104DJT51R0 is a resistor network/array manufactured by Stackpole Electronics Inc.

  • Application: Automotive AEC-Q200
  • Mounting Style: Surface mount
  • Circuit Type: Isolated
  • Number of Resistors: 4
  • Number of Pins: 8
  • Resistance: 51 ohms
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Power per Element: 62.5mW
  • Temperature Range: -55°C to 155°C
  • Package Type: 0804, convex, long side terminals
  • REACH: Unaffected
  • Compliance: ROHS3

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 750K OHM 1206
Need more? Email Us
ECAD model for YC164-JR-07750KL
Yageo
RES ARRAY 4 RES 1.6K OHM 1206
Need more? Email Us
ECAD model for YC164-JR-071K6L
CTS Resistor Products
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.1389
ECAD model for 742C083471JP
Yageo
RES ARRAY 4 RES 2K OHM 1206
Lowest to $0.0167
ECAD model for YC164-FR-072KL
Yageo
RES ARRAY 4 RES 100 OHM 2012 / 100 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Lowest to $0.0819
ECAD model for YC324-FK-07100RL
Yageo
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
ECAD model for YC124-JR-0736RL
Yageo
RES ARRAY 4 RES 620 OHM 1206
Lowest to $0.0100
ECAD model for YC164-JR-07620RL
CTS Resistor Products
RES ARRAY 2 RES 4.7K OHM 0606
Need more? Email Us
ECAD model for 742C043472JP
Yageo
RES ARRAY 4 RES 62 OHM 1206
Lowest to $0.0221
ECAD model for YC164-JR-0762RL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
16,130+ $0.0031 $50.0030
38,465+ $0.0026 $100.0090
60,000+ $0.0025 $150.0000
83,335+ $0.0024 $200.0040
108,700+ $0.0023 $250.0100
142,860+ $0.0021 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,918 pieces
MOQ: 16130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention