Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC908QY4
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1220395-MC908QY4AMDTE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QY4AMDTE CAD Model

Description

The NXP MC908QY4AMDTE is a versatile and powerful microcontroller designed to cater to a wide range of applications that require low power consumption and high-performance processing. This 8-bit MCU is part of NXP’s HC08 family, known for their robustness and reliability in various embedded systems.

Key Features

  • Core: HC08 CPU, up to 8 MHz
  • Memory: 4KB of on-chip flash memory and 128 bytes of RAM
  • Peripherals: Includes an 8-channel, 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and a 2-channel, 16-bit timer interface module.
  • I/O Pins: 16 general-purpose input/output (GPIO) pins for versatile connectivity options.
  • Supply Voltage: Operates from 2.7V to 5.5V, suitable for battery-operated applications.
  • Package: Available in a TSSOP-16 package, providing a compact footprint for space-constrained designs.
  • Temperature Range: Designed to operate within the industrial temperature range of -40°C to +85°C.

Applications

This microcontroller is ideal for applications that require complex control processes and multiple I/O options without compromising on power efficiency. Common applications for the MC908QY4AMDTE include:

  • Automotive control systems
  • Industrial controls
  • Home automation
  • Consumer electronics
  • Personal healthcare devices

Development Support

NXP provides comprehensive development support for the MC908QY4AMDTE with a range of development tools, including software IDEs, debuggers, and programmers. This ensures that engineers can streamline the development process, from initial prototyping to final product deployment.

Quality and Reliability

As with all NXP products, the MC908QY4AMDTE microcontroller is manufactured to the highest standards of quality and reliability. This ensures that it meets the stringent requirements of the industry sectors it serves and provides a dependable solution for mission-critical applications.

You May Also Be Interested in

STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6
Infineon Technologies
IC MCU 32BIT 288KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B360L Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF364LPMC1-G-JNE2
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
ECAD model for LM3S6965-EQC50-A2
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $14.1429
ECAD model for STM32H723ZET6
Infineon Technologies
IC MCU 32BIT 128KB FLASH 68QFN / ARM® Cortex®-M0 PSOC® 4 CY8C42xx-L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Lowest to $14.4037
ECAD model for CY8C4247LTI-L485
Infineon Technologies
IC MCU 32BIT 544KB FLASH 64LQFP / ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)
Need more? Email Us
ECAD model for CY9BF466LPMC1-G-JNE2
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP / ARM® Cortex®-M4F Automotive, AEC-Q100, SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Lowest to $14.3436
ECAD model for ATSAMD51N19A-AF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention