EN
  • EN
  • DE

MC908QY2ACPE

Part No MC908QY2ACPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 1.5KB FLASH 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC908QY2
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1220392-MC908QY2ACPE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QY2ACPE CAD Model

Description

NXP MC908QY2ACPE Microcontroller

The NXP MC908QY2ACPE is a versatile and powerful 8-bit microcontroller designed to cater to a wide range of embedded applications. It is part of the MC9S08QG8 series, which is known for its robust performance and high level of integration. This microcontroller is an ideal choice for designers looking for a cost-effective solution with a small footprint, without compromising on functionality.

At the heart of the MC908QY2ACPE is a high-speed HCS08 CPU core, which operates at a maximum frequency of 8 MHz. This core is supported by 2KB of onboard flash memory, which is ample for storing application code, and 128 bytes of RAM, which provides sufficient space for data manipulation and temporary storage. The microcontroller's flash memory is highly reliable, with the capability to endure 100,000 write/erase cycles, ensuring long-term stability for applications that require frequent updates to the firmware.

One of the standout features of the MC908QY2ACPE is its rich set of peripherals. It includes an 8-channel, 10-bit analog-to-digital converter (ADC), which is perfect for interfacing with various sensors and analog inputs. Additionally, it comes equipped with a serial communications interface (SCI), allowing for seamless serial communication with other devices, such as PCs, other microcontrollers, or modules.

For applications that require precise timing and control, the MC908QY2ACPE offers two timer/pulse-width modulation (TPM) channels. These channels can be used for tasks such as motor control, waveform generation, or event counting. Furthermore, the microcontroller features an onboard real-time interrupt timer, which can be utilized for time-critical operations and ensuring timely responses in embedded systems.

The device is housed in a compact 16-pin DIP package, making it suitable for space-constrained applications. Its operating voltage range of 2.7V to 5.5V provides flexibility in power supply design and ensures compatibility with both 3.3V and 5V systems. With its integrated power-saving modes, the MC908QY2ACPE is also optimized for low-power applications, extending the battery life of portable devices.

In summary, the NXP MC908QY2ACPE microcontroller is an excellent choice for a broad spectrum of embedded applications, offering a balance of performance, integration, and cost-effectiveness.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess