EN
  • EN
  • DE

MC56F83686VLK

Part No MC56F83686VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series 56F836xx
Package Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 568-MC56F83686VLK, 935389925557
Quantity per package 480
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926171-MC56F83686VLK
Ultra Librarian 3D Model Ultra Librarian MC56F83686VLK CAD Model

Description

NXP MC56F83686VLK Digital Signal Controller

The NXP MC56F83686VLK is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). This hybrid design makes it an ideal choice for advanced motor control, industrial control, and power management applications where both high-speed mathematical processing and sophisticated control are required.

Key Features:

  • Core: The MC56F83686VLK features a 32-bit 56800E core that operates at a frequency of up to 100 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It is equipped with 512 KB of embedded Flash memory and 36 KB of RAM, ensuring ample space for complex algorithms and control programs.
  • Peripherals: A rich set of peripherals is integrated, including multiple A/D converters, PWM generators, timers, and communication interfaces such as CAN, SPI, I2C, and UART, which support a wide range of connectivity options.
  • Motor Control: The device is optimized for motor control applications with its high-resolution PWMs and advanced timers that facilitate precise control over motor functions.
  • Flexibility: Its flexible set of peripherals and abundant I/O options make it highly adaptable to various industrial applications, allowing designers to tailor the DSC to their specific needs.
  • Development Support: NXP offers a comprehensive suite of development tools, including software libraries, development boards, and debugging tools, to accelerate the design process and reduce time-to-market.

Applications:

The MC56F83686VLK is designed to address the needs of complex and demanding applications such as:

  • Advanced Motor Control (e.g., AC Induction Motors, Brushless DC Motors, Permanent Magnet Synchronous Motors)
  • Power Conversion (e.g., Inverters, Converters)
  • Industrial Automation and Robotics
  • Smart Sensors and Instrumentation
  • Power Supplies

In summary, the NXP MC56F83686VLK is a powerful and versatile DSC that offers an exceptional blend of DSP and MCU capabilities. Its robust architecture, coupled with its comprehensive feature set, makes it a top choice for engineers looking to develop sophisticated control systems with stringent performance requirements.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess