EN
  • EN
  • DE

MC908GR60ACFAE

Part No MC908GR60ACFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 60KB Flash 3.3V/5V 48-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 37
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788056-MC908GR60ACFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908GR60A
Introduction Date April 19, 2005
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908GR60ACFAE CAD Model

Description

The NXP MC908GR60ACFAE is a highly integrated 8-bit microcontroller that offers a robust set of features suitable for a wide range of applications. This microcontroller is part of NXP's MC9S08 family, which is renowned for its high performance and flexibility. The MC908GR60ACFAE is designed to deliver exceptional functionality while maintaining cost-effectiveness and ease of use.

Key Features:

  • Core: The device is built around an HC08 core, which is capable of operating at a maximum frequency of 40 MHz, providing the computational power needed for complex tasks.
  • Flash Memory: It comes equipped with 60 KB of on-chip flash memory, offering ample space for application code storage and promoting quick and reliable in-circuit programming.
  • RAM: The microcontroller includes 2 KB of RAM, facilitating efficient data handling and processing.
  • I/O Ports: It features multiple general-purpose input/output (GPIO) ports, enhancing its ability to interface with a variety of peripherals and sensors.
  • Timers: A set of versatile timers supports a range of functions, including event counting, pulse generation, and time measurement.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 10-bit ADC allows for accurate analog signal acquisition, crucial for sensor interfacing and data acquisition applications.
  • Communication Interfaces: The MC908GR60ACFAE supports serial communication via SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling it to connect with other microcontrollers, computers, and digital systems.
  • Voltage Range: This microcontroller operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable devices.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 85°C.
  • Packaging: The device is available in a 48-pin LQFP (Low Profile Quad Flat Package), ensuring compactness and ease of board integration.

The NXP MC908GR60ACFAE microcontroller is an ideal choice for designers and engineers looking for a cost-effective, high-performance solution for applications in the automotive, industrial, consumer, and IoT markets. Its combination of processing power, memory capacity, and rich peripheral set enables the development of sophisticated and reliable products.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5706 $62.2824
10+ $12.7755 $127.7550
14+ $12.3770 $173.2780
20+ $11.9774 $239.5480
25+ $11.5777 $289.4425
34+ $10.3800 $352.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess