EN
  • EN
  • DE

MC908EY8AMFJE

Part No MC908EY8AMFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 5V 32-Pin LQFP Tray / IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LIN, SCI, SPI
Peripherals POR, PWM
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788050-MC908EY8AMFJE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908EY8
Introduction Date September 02, 2006
ECCN EAR99
Country of Origin Japan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908EY8AMFJE CAD Model

Description

Introducing the NXP MC908EY8AMFJE Microcontroller

The NXP MC908EY8AMFJE is a robust and versatile 8-bit microcontroller designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. This microcontroller is a part of the high-performing HC08 family and is engineered to deliver exceptional performance with low power consumption.

Key Features

  • Central Processing Unit: The MC908EY8AMFJE is built around an HC08 CPU, a high-speed 8-bit architecture that provides a perfect balance between speed and power efficiency. This CPU is capable of handling complex tasks while maintaining a low power footprint, making it ideal for battery-powered devices.
  • Memory: It comes equipped with 8KB of on-chip Flash memory, which offers the convenience of in-circuit programmability and non-volatility for secure storage of your application code. Additionally, it features 256 bytes of RAM for efficient data manipulation and temporary storage during operation.
  • Advanced Timer: The inclusion of a 16-bit, 2-channel timer interface module enables precise event counting and time measurement, which is crucial for tasks that require accurate timing such as motor control or pulse width modulation (PWM) for LED dimming.
  • Multiple Communication Interfaces: With a serial communications interface (SCI) and a serial peripheral interface (SPI), the MC908EY8AMFJE provides flexible options for serial data communication, allowing easy integration with other microcontrollers, sensors, and peripheral devices.
  • Robust I/O Capabilities: The device offers 38 general-purpose input/output (GPIO) pins, which greatly expands its ability to interact with external circuits and respond to a variety of digital signals.
  • Analog-to-Digital Converter: An integrated 8-channel, 10-bit ADC allows the microcontroller to process analog signals, making it suitable for applications that require sensor data acquisition, such as temperature monitoring or light intensity measurement.
  • Power-Saving Modes: Multiple power-saving modes, including wait and stop modes, enable the microcontroller to significantly reduce power consumption when the device is idle or in low-activity states.

Applications

The MC908EY8AMFJE is designed for scalability and can be used in a diverse range of applications. It is particularly well-suited for automotive systems, home appliances, office automation, personal care devices, and medical instruments, where reliability and efficiency are paramount.

With its comprehensive feature set and NXP's reputation for quality, the MC908EY8AMFJE microcontroller is an excellent choice for designers and engineers looking to develop sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess