EN
  • EN
  • DE

MC8641DTHX1000NC

Part No MC8641DTHX1000NC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Integrated Host Processor Hardware Specifications Addendum for the MC8641xTxxnnnnxC Series | IC MPU MPC86XX 1.0GHZ 1023FCCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 1023-BCBGA, FCCBGA
Supplier Device Package 1023-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Family Part Number MC8641
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1220341-MC8641DTHX1000NC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC8641DTHX1000NC CAD Model

Description

Product Overview: MC8641DTHX1000NC - NXP

The MC8641DTHX1000NC is a high-performance, power-efficient processor from NXP Semiconductors, designed to cater to the demanding needs of modern embedded computing applications. This processor is part of NXP's well-regarded PowerQUICC® III family, which is known for its robust processing capabilities and versatility in handling complex tasks.

At the heart of the MC8641DTHX1000NC lies a dual-core PowerPC e600 core, which operates at a clock speed of 1 GHz. This provides the computational muscle necessary to drive a wide range of applications, from networking and telecommunications to industrial automation and military systems. The dual-core architecture allows for parallel processing, which significantly boosts the system's throughput and efficiency.

The processor integrates a high-speed DDR2/DDR3 memory controller, ensuring fast data access and smooth operation. It supports up to 667 MHz memory speed, which is crucial for applications that require quick data retrieval and processing. Additionally, the MC8641DTHX1000NC features a 36-bit physical addressing, which extends its capability to address more memory, making it ideal for memory-intensive tasks.

Connectivity is a key strength of the MC8641DTHX1000NC, with multiple communication interfaces including Gigabit Ethernet, PCI Express, and RapidIO. These interfaces provide the necessary bandwidth and flexibility for high-speed data transfers and connectivity with other devices and systems. This makes the processor suitable for network-intensive applications where reliable and fast communication is paramount.

The processor is also equipped with a host of other features such as a security engine, which offers encryption and secure boot functionalities, and a dual integrated DMA controller, which enhances data movement efficiency. Its advanced power management techniques ensure that the MC8641DTHX1000NC operates with optimal power efficiency, making it an environmentally friendly choice for energy-conscious designs.

In summary, the MC8641DTHX1000NC from NXP is a versatile and powerful processor that offers a balanced combination of performance, connectivity, and power efficiency. Its rich feature set and high-speed processing capabilities make it an excellent choice for a multitude of high-end embedded computing applications.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess