EN
  • EN
  • DE

MC711K4VFUE4

Part No MC711K4VFUE4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB OTP 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HC11
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 62
Program Memory Size 24KB (24K x 8)
Program Memory Type OTP
EEPROM Size 640 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number MC711
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 747338-MC711K4VFUE4
Ultra Librarian 3D Model Ultra Librarian MC711K4VFUE4 CAD Model

Description

Introducing the NXP MC711K4VFUE4 Microcontroller

The NXP MC711K4VFUE4 is a highly integrated microcontroller designed to meet the demanding requirements of automotive and industrial control applications. This powerful microcontroller is built on a robust HCS12 architecture, which provides a perfect blend of speed and efficiency, making it an ideal choice for a wide range of embedded systems.

Key Features of the MC711K4VFUE4:

  • Advanced CPU: At the heart of the MC711K4VFUE4 lies an efficient 16-bit HCS12 central processing unit, capable of delivering exceptional processing power while maintaining low power consumption.
  • Memory: The device comes with a generous memory allocation, including 4KB of RAM for volatile storage and 4KB of EEPROM for non-volatile storage, ensuring ample space for complex applications and data retention after power cycles.
  • Digital and Analog Peripherals: It features a comprehensive set of peripherals, including multiple digital I/O ports, analog-to-digital converters (ADCs), and timers, which provide the versatility needed for various control and monitoring tasks.
  • Communication Interfaces: With built-in support for multiple communication protocols such as SPI, I2C, and CAN, the MC711K4VFUE4 facilitates seamless data exchange and connectivity with other components within a system.
  • Robust Design: Engineered to withstand harsh environments, the microcontroller operates reliably across a wide temperature range and is equipped with features that ensure stable performance under varying conditions.

Applications:

The NXP MC711K4VFUE4 microcontroller is well-suited for applications such as:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Embedded control systems
  • Robotics

Developers can also take advantage of the comprehensive development tools and software support provided by NXP, which simplifies the design process and accelerates time to market for products utilizing the MC711K4VFUE4 microcontroller.

In conclusion, the NXP MC711K4VFUE4 is a robust and versatile microcontroller that offers a perfect solution for developers looking to create sophisticated and reliable embedded systems. Its rich feature set, combined with NXP's commitment to quality, makes it an excellent choice for a myriad of applications where performance and durability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess