EN
  • EN
  • DE

BW-S30W2-S+

Part No BW-S30W2-S+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1624+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 718000-BW-S30W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S30W2-S+ CAD Model

Description

The BW-S30W2-S+ is a fixed attenuator manufactured by Mini-Circuits, designed for precise signal attenuation in a wide range of RF and microwave applications. It provides a stable and reliable reduction in signal power, making it an essential component in various RF systems.

Applications:

  • Leveling signal power in RF and microwave test setups.
  • Impedance matching in RF circuits.
  • Protecting sensitive receivers from overload.
  • Calibrating RF measurement systems.
  • Testing RF amplifiers and other active components.

Features:

  • Broadband Performance: Operates over a wide frequency range, maintaining consistent attenuation.
  • Precise Attenuation: Offers accurate and stable attenuation values.
  • Rugged Construction: Designed to withstand demanding operating conditions.
  • Low VSWR: Minimizes signal reflections, ensuring optimal signal transmission.
  • SMA Connectors: Provides reliable and secure connections.

Benefits:

  • Accurate Signal Control: Allows for precise adjustment of signal levels in RF systems.
  • Improved System Performance: Reduces signal reflections and distortions, enhancing overall system performance.
  • Enhanced Reliability: Provides stable and consistent performance over time.
  • Simplified Test Setups: Simplifies the calibration and testing of RF equipment.
  • Protection of Sensitive Equipment: Prevents damage to receivers and other sensitive components.

Specifications:

The BW-S30W2-S+ features a nominal attenuation of 30 dB. The operating frequency ranges from DC to 2000 MHz (2 GHz). It utilizes SMA male to SMA female connectors. The VSWR (Voltage Standing Wave Ratio) is typically 1.20:1. The attenuator can handle an input power of up to 2 Watts. It operates over a temperature range of -55°C to +100°C. Its compact size and robust design make it a versatile choice for various applications requiring precise signal level control. This attenuator is commonly used in test and measurement setups, communication systems, and signal processing applications to ensure accurate and reliable signal management.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2741 $72.2741
2+ $59.3023 $118.6046
4+ $57.4485 $229.7940
5+ $55.5959 $277.9795
6+ $53.7422 $322.4532
8+ $48.1831 $385.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess