Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC05
Data Bus Width 8-Bit
Speed 2.1MHz
Connectivity SIO
Peripherals POR, WDT
The number of I/O 21
Program Memory Size 4.5KB (4.5K x 8)
Program Memory Type OTP
Date RAM Size 176 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MC705P6
Manufacturer Pack Quantity 13
MSL Level Not Applicable
Win Source Part Number 1219081-MC705P6ACPE
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC705P6A
Introduction Date May 20, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC705P6ACPE CAD Model

Description

Introducing the NXP MC705P6ACPE Microcontroller

The NXP MC705P6ACPE is a robust and versatile microcontroller designed to cater to a wide array of applications. This high-performance component is part of the MC68HC05 family of microcontrollers, which are well-known for their reliability and efficiency in embedded systems.

Key Features:

  • Advanced CPU: At the heart of the MC705P6ACPE lies a sophisticated CPU that is compatible with the M68HC05 central processing unit. This ensures that the microcontroller can handle complex tasks with ease and provides a stable platform for your applications.
  • Memory: The device comes equipped with 4.5K bytes of user ROM, 176 bytes of RAM, and 176 bytes of EEPROM. This memory configuration allows for flexible program storage and data retention even without power.
  • Input/Output: With 33 general-purpose I/O pins, the MC705P6ACPE offers ample connectivity options for interfacing with other hardware components, making it an ideal choice for systems that require multiple input and output connections.
  • On-Chip Oscillator: An integrated oscillator with a split-voltage range provides the clock signal necessary for the microcontroller's operations, simplifying the design and reducing the need for external components.
  • Power Management: The microcontroller features sophisticated power-saving modes, including a standby mode, which significantly reduces power consumption when the device is not in active use.
  • Robust Design: The MC705P6ACPE is designed to operate within a temperature range of -40°C to +85°C, making it suitable for applications in harsh environmental conditions.

Applications:

The NXP MC705P6ACPE is ideal for automotive, industrial control systems, home appliances, and a variety of other embedded systems that require a reliable and efficient microcontroller. Its rich set of features and robust design make it an excellent choice for developers looking to create sophisticated and durable products.

Summary:

With its advanced CPU, comprehensive memory setup, extensive I/O options, and power management capabilities, the NXP MC705P6ACPE stands out as a powerful and adaptable microcontroller. It is built to meet the demanding needs of modern embedded systems, providing a solid foundation for any project that requires a high-quality, dependable microcontroller.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.2211 $106.4422
3+ $49.8527 $149.5581
4+ $48.1685 $192.6740
5+ $44.8000 $224.0000
7+ $43.1159 $301.8113
9+ $41.4316 $372.8844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,360 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention