EN
  • EN
  • DE

MC68LC060ZU66

Part No MC68LC060ZU66
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 66MHz 5V 304-Pin TBGA Tray / IC MPU M680X0 66MHZ 304TBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68060
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 304-LBGA
Manufacturer Package 304-TBGA (31x31)
Additional Interfaces SCI, SPI
Win Source Part Number 787922-MC68LC060ZU66
Popularity Medium
Supply and Demand Status Limited
Family Name MC68LC060
Introduction Date November 14, 2001
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68LC060ZU66 CAD Model

Description

Introducing the NXP MC68LC060ZU66 Microprocessor

The NXP MC68LC060ZU66 is a high-performance, low-power microprocessor that is part of the 68000 series, known for its exceptional processing capabilities. This integrated circuit is designed to cater to the demanding requirements of modern embedded systems. With its 66 MHz clock speed, the MC68LC060ZU66 delivers a robust computational performance that is suitable for a range of applications, including industrial control, automotive, and communication systems.

Key Features

  • Architecture: The MC68LC060ZU66 is built on the 32-bit 68060 microprocessor architecture, which is renowned for its efficient processing and multitasking capabilities.
  • Clock Speed: Operating at a clock frequency of 66 MHz, this microprocessor ensures swift execution of instructions, which is vital for time-sensitive applications.
  • Superscalar Execution: It supports superscalar execution, allowing multiple instructions to be processed simultaneously, leading to improved overall throughput.
  • Integrated FPU: This model comes without a built-in floating-point unit (FPU), catering to systems that do not require intensive floating-point computations and focusing on cost and energy efficiency.
  • Cache Memory: Equipped with separate instruction and data caches, the MC68LC060ZU66 ensures quick access to frequently used data, significantly speeding up the processing tasks.
  • Power Management: The power management features of this microprocessor allow it to maintain a balance between performance and power consumption, making it ideal for battery-operated devices.

Applications

The versatility of the NXP MC68LC060ZU66 makes it an excellent choice for a wide array of applications. Its robust architecture is particularly suited for:

  • Advanced industrial control systems that require reliable and consistent performance.
  • Automotive applications where durability and the ability to handle complex tasks are essential.
  • Communication infrastructure, including routers and switches, which benefit from the processor's high-speed data handling capabilities.
  • Other embedded applications where efficiency and processing power are critical factors.

Overall, the NXP MC68LC060ZU66 stands out as a powerful and efficient solution for complex computing tasks within embedded systems. Its combination of speed, architectural sophistication, and power management features make it an excellent choice for designers and engineers looking to push the boundaries of what's possible with their technology.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess