EN
  • EN
  • DE

MC68LC040FE33A

Part No MC68LC040FE33A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 33MHZ 184CQFP / 68040 Microprocessor IC series 1 Core, 32-Bit 33MHz 184-CQFP (31.3x31.3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series M680x0
Package Tray
Product Status Obsolete
Core Processor 68040
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 184-BCQFP
Supplier Device Package 184-CQFP (31.3x31.3)
Additional Interfaces SCI, SPI
Base Product Number MC68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 24
Win Source Part Number 1077665-MC68LC040FE33A
Ultra Librarian 3D Model Ultra Librarian MC68LC040FE33A CAD Model

Description

The NXP MC68LC040FE33A is a high-performance, 32-bit microprocessor that serves as the heart of many advanced computing systems. Designed by NXP Semiconductors, this microprocessor is a low-power version of the Motorola MC68040, which has been widely recognized for its efficiency and processing capabilities. The MC68LC040FE33A is particularly suitable for embedded systems, where power consumption and heat dissipation are critical considerations.

Key Features

  • Clock Speed: The microprocessor operates at a clock speed of 33 MHz, providing a balance between performance and power consumption.
  • Architecture: This chip features a 32-bit architecture, allowing for efficient handling of large data types and support for complex operating systems and applications.
  • Cache Memory: It comes equipped with on-chip cache memory, including 4 KB of instruction cache and 4 KB of data cache, which enhances the overall speed and efficiency of the system.
  • Integrated FPU: An integrated floating-point unit (FPU) enables the processor to handle complex mathematical computations, which is essential for scientific, engineering, and multimedia applications.
  • Power Management: The processor incorporates power management features that help reduce power consumption during idle periods, making it ideal for battery-powered devices.

Applications

The versatility of the MC68LC040FE33A makes it a prime choice for a variety of applications, including but not limited to:

  • Embedded control systems
  • Networking equipment
  • Industrial automation
  • Medical devices
  • High-end printers and imaging devices

Reliability and Support

NXP is known for its commitment to quality and long-term support for its products. The MC68LC040FE33A is no exception, as it comes with the assurance of reliability and performance that NXP's customers have come to expect. With extensive documentation and technical support available, integrating this microprocessor into your product or system can be done with confidence.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess