Overview of NXP MC68HC908QT1VPE Microcontroller
The NXP MC68HC908QT1VPE is a versatile and powerful microcontroller designed to cater to a wide range of applications. This microcontroller is part of the MC68HC08 family, which is renowned for its high integration, low power consumption, and cost-effectiveness. The MC68HC908QT1VPE is particularly suitable for automotive and industrial applications where space is at a premium and low power is essential.
Key Features
- Core: The device features a HC08 core, which is a high-performance 8-bit architecture that is both efficient and easy to use.
- Memory: It comes with 1.5KB of on-chip flash memory which is highly reliable and allows for in-circuit programming. Additionally, there is 128 bytes of RAM for variable storage.
- Package: The microcontroller is offered in a small 8-pin PDIP package, making it ideal for space-constrained applications.
- Power Management: With low power design, the MC68HC908QT1VPE can operate in a range of power-saving modes, making it suitable for battery-powered devices.
- I/O Pins: It includes 6 GPIO pins that can be used for a variety of digital input and output functions, providing flexibility in interfacing with external circuits.
- Timers: An 8-bit timer module with a separate prescaler is available, which can be used for timing and event counting.
- Operating Voltage: The microcontroller operates at a voltage range of 2.7V to 5.5V, accommodating various power supply designs.
- Temperature Range: It is designed to perform reliably over an industrial temperature range from -40°C to +85°C.
Applications
Due to its small form factor and robust feature set, the MC68HC908QT1VPE is ideal for a variety of applications, including but not limited to:
- Automotive control systems
- Portable devices
- Smart sensors
- Home automation
- Industrial control systems
Overall, the NXP MC68HC908QT1VPE microcontroller is a compact, power-efficient solution for developers looking to integrate a reliable microcontroller into their designs without compromising on performance or functionality.