EN
  • EN
  • DE

MC68HC908LB8CDWE

Part No MC68HC908LB8CDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVR, POR, PWM
The number of I/O 18
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 7x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC68HC908
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1219043-MC68HC908LB8CDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC908LB8CDWE CAD Model

Description

Product Overview: MC68HC908LB8CDWE

The MC68HC908LB8CDWE is a versatile and powerful microcontroller unit (MCU) produced by NXP, a leading semiconductor manufacturer. This MCU is a member of the HC08 family, which is renowned for its high-performance and low-power consumption capabilities. The MC68HC908LB8CDWE is designed to cater to a wide range of applications, from automotive systems to industrial controls and consumer electronics.

Key Features:

  • Core: The device is built around an efficient HC08 8-bit core, operating at a maximum frequency of 8 MHz, which provides a good balance between processing power and power consumption.
  • Memory: It comes equipped with 8KB of flash memory and 256 bytes of RAM, which allows for robust program storage and efficient data handling.
  • Input/Output: The MCU features a variety of I/O options, including multiple general-purpose input/output (GPIO) pins that support various peripheral integrations.
  • Timers: Onboard timers support a range of functions, including pulse width modulation (PWM), which is essential for controlling motors and other actuators.
  • Communication: It includes Serial Communication Interface (SCI) modules that facilitate serial communication, making it ideal for applications that require reliable data transfer.
  • Power Efficiency: The device operates within a voltage range of 2.7V to 5.5V, ensuring energy efficiency and making it suitable for battery-powered applications.
  • Packaging: The MC68HC908LB8CDWE is offered in a compact 28-SOIC package, which allows for space-saving PCB designs.

Applications:

The MC68HC908LB8CDWE is an adaptable MCU that can be used in various applications. Its robust feature set makes it particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart sensors
  • Home appliances

Conclusion:

The NXP MC68HC908LB8CDWE microcontroller is a reliable and cost-effective solution for designers who require a mix of performance, low power consumption, and versatility in their embedded applications. Its comprehensive set of features and support for various communication protocols make it a popular choice across multiple industries.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess