EN
  • EN
  • DE

MC68HC711E20CFN3

Part No MC68HC711E20CFN3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC 20KB EPROM 5V 52-Pin PLCC / IC MCU 8BIT 20KB OTP 52PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 38
Program Memory Size 20KB (20K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 787889-MC68HC711E20CFN3
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC711E20
Introduction Date October 31, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC711E20CFN3 CAD Model

Description

NXP MC68HC711E20CFN3 Microcontroller

The NXP MC68HC711E20CFN3 is a robust microcontroller that is part of the MC68HC11 family, known for its versatility and reliability in embedded systems. This high-performance microcontroller is designed to cater to a wide range of applications, from automotive to industrial control systems.

At the heart of the MC68HC711E20CFN3 is an advanced 8-bit CPU, the HC11, which is capable of addressing up to 64KB of memory. The CPU is complemented by 20KB of on-chip ROM, which is utilized for storing the device's firmware, and 512 bytes of RAM for temporary data storage during operation. The integration of memory components on the chip itself provides a compact solution, reducing the need for additional external memory components and thereby simplifying the design of the system.

Key Features:

  • CPU: 8-bit HC11 core, capable of sophisticated instruction sets for complex operations.
  • Memory: 20KB of ROM and 512 bytes of RAM, offering a balanced combination of permanent and volatile memory for a variety of applications.
  • I/O Ports: Multiple input/output ports for interfacing with other components and peripherals, enhancing the microcontroller's connectivity and control capabilities.
  • Timers: Built-in timers that support a range of functions, from simple delays to complex pulse width modulation (PWM) for motor control.
  • ADC: An onboard analog-to-digital converter (ADC) allows the microcontroller to process analog signals, which is essential for sensor integration.
  • Communication: Offers serial communication interfaces, such as SPI and SCI, facilitating data exchange with other devices.
  • Package: Comes in a 52-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology and provides a compact footprint.

The MC68HC711E20CFN3 is also equipped with sophisticated security features, including a programmable security byte to prevent unauthorized access to the microcontroller's memory. This makes it an excellent choice for applications that require data protection and integrity.

Overall, the NXP MC68HC711E20CFN3 is a powerful and reliable microcontroller that offers a comprehensive set of features for complex and demanding applications. Its integration of memory, versatile I/O options, and advanced peripherals make it a go-to solution for engineers and designers looking to develop efficient and sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess