EN
  • EN
  • DE

MC68HC705C9ACFBE

Part No MC68HC705C9ACFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 16KB EPROM 3.3V/5V 44-Pin PQFP Tray / IC MCU 8BIT 16KB OTP 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 352 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-QFP (10x10)
Win Source Part Number 787882-MC68HC705C9ACFBE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC705C9
Introduction Date May 17, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC705C9ACFBE CAD Model

Description

NXP MC68HC705C9ACFBE Microcontroller

The NXP MC68HC705C9ACFBE is a robust 8-bit microcontroller designed to deliver high performance and reliability for a wide range of embedded applications. This microcontroller is based on the versatile HC05 core and is a part of the MC68HC705 family, which is well-known for its low power consumption and high integration features.

The MC68HC705C9ACFBE comes with an integrated 16 KB of OTP (One-Time Programmable) ROM, which is ideal for storing firmware and applications that do not require frequent updates. Its memory architecture also includes 512 bytes of RAM, providing sufficient space for temporary data storage and efficient in-operation data manipulation.

With a wide operating voltage range of 3.0V to 5.5V, this microcontroller offers flexibility for various power supply designs and can be used in both battery-powered and mains-connected devices. The MC68HC705C9ACFBE operates at a maximum frequency of 2.1 MHz, ensuring swift processing capabilities for time-sensitive tasks.

Key features of the MC68HC705C9ACFBE include multiple I/O ports, an 8-channel, 8-bit A/D converter, and a versatile timer system that includes an Input Capture/Output Compare function. These features make it suitable for applications such as industrial control systems, automotive modules, home appliances, and personal electronics.

The microcontroller also boasts a serial communication interface, which allows for easy data exchange with other devices in a system, facilitating IoT connectivity and peripheral expansions. Additionally, it has a robust set of interrupt capabilities, enabling responsive and efficient handling of external and internal events.

For security and protection, the MC68HC705C9ACFBE incorporates features such as a programmable watchdog timer, which helps in maintaining system integrity by resetting the device in case of software anomalies or prolonged inactivity.

In summary, the NXP MC68HC705C9ACFBE microcontroller is a highly integrated and versatile solution that offers a balance of power efficiency, processing capability, and advanced features, making it a prime choice for designers and engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess