The TMS370C722NT is a sophisticated microcontroller unit (MCU) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular MCU is part of the TMS370 family, which is known for its integration of a high-performance processor core with a variety of peripheral functions and support for multiple communication protocols.
Key Features
- Integrated Peripherals: The TMS370C722NT comes with a range of built-in peripherals, including timers, serial communication ports, and analog-to-digital converters (ADCs), which simplify design and reduce the need for additional components.
- Memory: This MCU features onboard read-only memory (ROM) and random access memory (RAM), providing ample space for application code and data storage without the need for external memory chips.
- Low Power Consumption: Designed for energy efficiency, the TMS370C722NT is ideal for battery-powered applications, featuring power-saving modes that significantly reduce power consumption during idle periods.
- Wide Operating Voltage: It operates across a broad voltage range, accommodating various power supply specifications and ensuring versatility in different application environments.
- Robust Design: Texas Instruments' commitment to quality means that the TMS370C722NT is designed to perform reliably in harsh conditions, withstanding temperature variations and other environmental challenges.
Applications
The versatile nature of the TMS370C722NT makes it suitable for a wide range of applications. It is commonly used in:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Home appliances
- Embedded systems
Technical Specifications
Parameter
Value
CPU
8-bit
Memory Type
ROM, RAM
I/O Count
33
Package / Case
PLCC-68
Operating Temperature
-40°C to +85°C
Overall, the TMS370C722NT from Texas Instruments represents a reliable and flexible solution for designers looking to implement an MCU with a strong balance of processing power, integrated features, and robustness in their electronic products.