EN
  • EN
  • DE

MC68HC11D0CFBE3

Part No MC68HC11D0CFBE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 3MHz - ROMless 44-QFP (10x10)
Manufacturer NXP
Series HC11
Package Tray
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 26
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-QFP
Case / Package 44-QFP (10x10)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 480
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926201-MC68HC11D0CFBE3
Ultra Librarian 3D Model Ultra Librarian MC68HC11D0CFBE3 CAD Model

Description

The MC68HC11D0CFBE3 is a sophisticated microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This MCU is part of the MC68HC11 family, which is renowned for its high integration, versatility, and efficiency, making it an ideal choice for automotive, industrial control, and consumer electronics applications.

Key Features

  • CPU: The core of the MC68HC11D0CFBE3 is based on the HC11 architecture, which is a CISC-based microcontroller providing a balanced mix of high-level language capabilities and machine efficiency.
  • Memory: This MCU comes with an integrated memory system that includes EEPROM, RAM, and ROM, facilitating robust data storage and management without the need for external memory components.
  • I/O Ports: It boasts a variety of input/output ports that enable the microcontroller to connect and communicate with other devices, sensors, and actuators, thus providing great flexibility in system design.
  • Timers: Equipped with sophisticated timer systems, the MC68HC11D0CFBE3 can handle complex timing tasks, which is crucial for applications requiring precise timing and event management.
  • Analog-to-Digital Converter (ADC): The onboard ADC allows for the conversion of analog signals into digital data, enabling the MCU to process a wide range of sensor inputs.
  • Communication Interfaces: It supports multiple communication protocols including SPI, SCI (Serial Communication Interface), and more, providing seamless integration with other digital systems.

Applications

The versatility of the MC68HC11D0CFBE3 makes it suitable for a multitude of applications. It's often used in:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Consumer electronics
  • Medical devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The MC68HC11D0CFBE3 microcontroller is manufactured under strict quality control standards to ensure it meets the rigorous demands of the industries it serves. With its robust feature set and NXP's proven track record, this MCU stands as a smart choice for developers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess