EN
  • EN
  • DE

MC68882EI40A

Part No MC68882EI40A
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC FLOATING-POINT CO-PROC 68PLCC / Floating-Point Co-Processor 68-PLCC (24.21x24.21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP
Series -
Package Tube
Product Status Obsolete
Type Floating-Point Co-Processor
Applications -
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.21x24.21)
Base Product Number MC688
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 18 pcs
Win Source Part Number 1382842-MC68882EI40A
Ultra Librarian 3D Model Ultra Librarian MC68882EI40A CAD Model

Description

The NXP MC68882EI40A is a high-performance floating-point coprocessor that enhances the capabilities of 32-bit microprocessor systems. Designed to work seamlessly with the Motorola 68000 series and other compatible microprocessors, this coprocessor is engineered to accelerate complex mathematical computations, making it an ideal choice for applications requiring intensive floating-point arithmetic.

Key Features

  • Advanced Floating-Point Unit (FPU): Equipped with a robust FPU, the MC68882EI40A excels in executing arithmetic and transcendental operations at high speeds, including addition, subtraction, multiplication, division, and square root functions.
  • Compatibility: The coprocessor is fully compatible with the IEEE 754 standard for floating-point arithmetic, ensuring reliable and predictable results across different computing environments.
  • High Clock Speed: With a clock speed of 40 MHz, the MC68882EI40A delivers exceptional performance for applications that demand quick and efficient floating-point calculations.
  • Integrated Architecture: The device features an integrated architecture that allows for easy interfacing with the primary CPU, minimizing latency and maximizing throughput.
  • Pin Compatibility: It offers pin compatibility with previous members of the MC68881 family, providing a straightforward upgrade path and simplifying system design.

Applications

The MC68882EI40A is suitable for a wide range of applications, including scientific computing, engineering simulations, digital signal processing, graphics rendering, and any other computational task that can benefit from a dedicated floating-point processor. Its ability to deliver high-speed mathematical processing makes it a valuable component in both commercial and industrial computing systems.

Quality and Reliability

As with all NXP products, the MC68882EI40A is manufactured to the highest quality standards, ensuring reliability and longevity in the field. Its robust design is suited for demanding environments where precision and durability are paramount.

Whether upgrading an existing system or designing a new one, the NXP MC68882EI40A floating-point coprocessor stands out as a superior choice for enhancing computational performance.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess