EN
  • EN
  • DE

MC68332GVEH25

Part No MC68332GVEH25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 132PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32 series Microcontroller IC 32-Bit 25MHz - ROMless 132-PQFP (24.13x24.13)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 15
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 132-BQFP Bumpered
Case / Package 132-PQFP (24.13x24.13)
Family Name MC68332
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935313455557, MC68332GVEH25-ND, 2832-MC68332GVEH25
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926189-MC68332GVEH25
Ultra Librarian 3D Model Ultra Librarian MC68332GVEH25 CAD Model

Description

NXP MC68332GVEH25 Microcontroller

The NXP MC68332GVEH25 is a high-performance, 32-bit modular microcontroller that combines multiple integrated features to support a wide range of applications. This microcontroller is part of NXP's MC683xx family and is designed to offer a flexible and powerful solution for embedded control systems.

Key Features:

  • Central Processing Unit: At the heart of the MC68332GVEH25 is a CPU32 core, which is a 32-bit processing unit that provides efficient handling of computational tasks with a maximum operating frequency of 25 MHz.
  • Memory Management: The microcontroller includes a versatile memory management unit that supports a variety of memory sizes and types, allowing for flexible system design and optimization of memory usage.
  • Modular Architecture: NXP's modular approach allows for customizable peripheral sets. The MC68332GVEH25 includes a Time Processing Unit (TPU), a Queued Serial Module (QSM), and a System Integration Module (SIM) to provide a wide range of functionality.
  • Time Processing Unit (TPU): The TPU is a high-speed, flexible timer system for complex timing operations and real-time event counting, which is essential for applications requiring precise timing control.
  • Queued Serial Module (QSM): The QSM provides serial communication capabilities, including SPI and SCI interfaces, enabling the microcontroller to communicate with other devices and peripherals.
  • System Integration Module (SIM): This module integrates various system functions such as chip select logic, interrupt control, and bus monitoring, simplifying system design and enhancing performance.
  • Robust I/O Capabilities: With its comprehensive input/output options, the MC68332GVEH25 can handle a wide array of sensors, actuators, and other peripherals, making it suitable for industrial control, automotive, and other embedded applications.

Applications:

The versatility of the NXP MC68332GVEH25 microcontroller makes it ideal for use in a variety of sectors, including automotive control systems, industrial automation, robotics, and other embedded control applications where reliability and real-time performance are critical.

With its robust architecture, extensive feature set, and flexible memory options, the NXP MC68332GVEH25 is a microcontroller that delivers both performance and adaptability, catering to the needs of complex and demanding embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5774 $70.5774
2+ $57.9096 $115.8192
4+ $56.1000 $224.4000
5+ $54.2903 $271.4515
6+ $52.4807 $314.8842
8+ $47.0516 $376.4128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess