EN
  • EN
  • DE

MC68020FE16E

Part No MC68020FE16E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU M68000 RISC 32bit HCMOS 16.67MHz 132-Pin CQFP Tray / IC MPU M680X0 166MHZ 132CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68020
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 166MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 132-BCQFP
Manufacturer Package 132-CQFP (24x24)
Win Source Part Number 787828-MC68020FE16E
Popularity Medium
Supply and Demand Status Limited
Family Name MC68020
Introduction Date January 01, 1992
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68020FE16E CAD Model

Description

The MC68020FE16E is a high-performance, 32-bit microprocessor from NXP Semiconductors, designed to offer advanced computing capabilities for a variety of applications. This processor is part of the MC68000 family, known for its rich instruction set and robust architecture, making it an ideal choice for embedded systems, industrial control, and complex computing tasks.

Key Features:

  • Clock Speed: The MC68020FE16E operates at a clock speed of 16 MHz, providing a balanced trade-off between power consumption and processing performance.
  • Architecture: It boasts a 32-bit architecture, allowing for efficient handling of large data sets and complex algorithms, which is essential for high-end computation and multitasking environments.
  • Virtual Memory Support: The processor supports virtual memory management, facilitating the use of larger applications and improving overall system reliability and performance.
  • Co-processor Interface: It includes a dedicated co-processor interface, enabling it to work seamlessly with specialized co-processors for tasks such as floating-point arithmetic, further enhancing its computational capabilities.
  • Dynamic Bus Sizing: The MC68020FE16E features dynamic bus sizing, which allows it to interface with 8-bit, 16-bit, and 32-bit memory and peripherals, providing greater flexibility in system design.

Applications:

The processor's versatility makes it suitable for a wide range of applications, including:

  • Advanced industrial control systems
  • Complex data processing units
  • Embedded systems requiring high computational power
  • Scientific and engineering workstations
  • Networking and telecommunications equipment

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the MC68020FE16E is no exception. It is manufactured to meet the highest industry standards, ensuring stable and reliable operation in even the most demanding applications.

You May Also Be Interested in

IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess