EN
  • EN
  • DE

MC68020CRC25E

Part No MC68020CRC25E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 25MHZ 114PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 68020 Microprocessor IC series 1 Core, 32-Bit 25MHz 114-PGA (34.55x34.55)
Manufacturer NXP
Series M680x0
Package Tray
Part Status Obsolete
Core Processor 68020
Speed 25MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 114-BPGA
Case / Package 114-PGA (34.55x34.55)
Family Name MC680
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 14
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926177-MC68020CRC25E
Ultra Librarian 3D Model Ultra Librarian MC68020CRC25E CAD Model

Description

The MC68020CRC25E is a high-performance microprocessor from NXP Semiconductors, renowned for its advanced architecture and processing capabilities. This microprocessor is a member of the 68000 family, which is celebrated for its robustness and widespread use in a variety of applications ranging from embedded systems to early personal computers.

Key Features

  • Clock Speed: The MC68020CRC25E boasts a clock speed of 25 MHz, providing efficient processing power for applications requiring quick data handling and computations.
  • Architecture: With a 32-bit internal architecture, this microprocessor can handle large amounts of data and complex operations, making it ideal for systems that demand high-speed data throughput.
  • Addressing Capability: It supports a 32-bit address bus, enabling it to address up to 4 gigabytes of memory, which is ample for most high-end embedded systems and computing tasks of its era.
  • Instruction Set: The MC68020CRC25E features a rich instruction set that is compatible with the entire 68000 family, ensuring ease of software development and migration.
  • Co-Processor Support: It supports a co-processor interface that allows for additional processing units, such as math co-processors, to be connected, enhancing its computational abilities.

Applications

The versatility of the MC68020CRC25E makes it suitable for a wide range of applications. It has been used in:

  • Advanced industrial control systems
  • Telecommunication infrastructure
  • Scientific instrumentation
  • High-end personal computers
  • Complex embedded systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MC68020CRC25E is no exception. It is designed to meet the high standards required by industrial and commercial applications, ensuring stable and reliable performance across various operating conditions.

Conclusion

In summary, the MC68020CRC25E from NXP is a powerful and reliable microprocessor that offers a combination of speed, efficiency, and a broad instruction set. Its ability to address a significant amount of memory and support for co-processors makes it an excellent choice for complex computing tasks within a multitude of industries.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess