EN
  • EN
  • DE

8405601CA

Part No 8405601CA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 551275-8405601CA
Ultra Librarian 3D Model Ultra Librarian 8405601CA CAD Model

Description

The Texas Instruments Product 8405601CA represents a pinnacle of innovation in the field of integrated circuits. This advanced semiconductor is designed by one of the industry's leading companies, Texas Instruments, known for their commitment to quality, performance, and reliability in electronic components.

This particular model is part of a series that has been engineered to meet the rigorous demands of modern electronic applications. Whether it's being used in consumer electronics, automotive systems, or industrial machinery, the 8405601CA is built to deliver consistent performance even under challenging conditions.

Key Features:

  • High Precision: The 8405601CA is crafted with precision in mind, ensuring accurate and reliable operations in all of its intended applications.
  • Durability: Designed to withstand the test of time, this product can endure a wide range of temperatures and stress conditions without compromising its functionality.
  • Energy Efficiency: In line with Texas Instruments' commitment to sustainability, the 8405601CA is optimized for low power consumption, making it an environmentally friendly choice for energy-conscious consumers.
  • Advanced Technology: Incorporating the latest advancements in circuit design, this product offers a level of technological sophistication that can significantly enhance the performance of any system it is integrated into.
  • Compatibility: Texas Instruments ensures that its products are compatible with a broad range of devices and platforms, making the 8405601CA a versatile component suitable for diverse applications.

The Texas Instruments 8405601CA is more than just a component; it's a testament to the company's dedication to pushing the boundaries of what's possible in electronics. With its robust design and cutting-edge features, this product is an excellent choice for developers and manufacturers who require the highest standards of quality and performance.

When it comes to integrating a reliable, high-performance integrated circuit into your electronic design, the Texas Instruments 8405601CA is a choice that stands out for its excellence and innovation.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess