EN
  • EN
  • DE

MC56F84565VLKR

Part No MC56F84565VLKR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series 56F8xxx
Package Reel - TR
Core Processor 56800EX
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x12b, 8x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883500-MC56F84565VLKR
Ultra Librarian 3D Model Ultra Librarian MC56F84565VLKR CAD Model

Description

NXP MC56F84565VLKR Digital Signal Controller

The NXP MC56F84565VLKR is a cutting-edge digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid device is part of the 56F8xxx series and is designed to deliver efficient, high-speed processing for demanding applications in the industrial control, automotive, medical, and consumer markets.

Key Features:

  • Core: At the heart of the MC56F84565VLKR is a 32-bit 56800EX DSP core that operates at a frequency of up to 100MHz, providing robust computational capabilities and enabling real-time control.
  • Memory: This DSC is equipped with 128KB of flash memory and 32KB of static RAM (SRAM), ensuring ample space for complex algorithms and application code.
  • Advanced Control Peripherals: It includes a rich set of peripherals such as motor control PWMs, multiple 12-bit analog-to-digital converters (ADCs), and a quadrature decoder, making it an ideal choice for advanced motor control applications.
  • Communication Interfaces: The MC56F84565VLKR offers a variety of communication interfaces, including CAN, SPI, I2C, and UART, facilitating easy integration into a wide range of systems and ensuring versatile connectivity options.
  • Robust Design: NXP's commitment to quality is evident in the device's robust design, which is capable of operating in extended temperature ranges and challenging environments.
  • Development Support: Developers can take advantage of NXP's comprehensive suite of development tools and software, including IDEs, reference designs, and libraries, to accelerate time-to-market.

Applications:

The MC56F84565VLKR is well-suited for a multitude of applications where precision control and efficient processing are paramount. It excels in motor control, power conversion, industrial automation, and robotics. Its high level of integration and performance capabilities also make it a go-to choice for smart sensors, medical devices, and energy management systems.

With its combination of DSP and MCU features, the NXP MC56F84565VLKR offers a versatile and powerful solution for designers looking to develop sophisticated and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess