EN
  • EN
  • DE

MC56F84565VLK

Part No MC56F84565VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit 56800 EX RISC 128KB Flash 3.3V 80-Pin LQFP Tray / IC MCU 32BIT 128KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x12b, 8x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 787812-MC56F84565VLK
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F84565
Introduction Date May 06, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MC56F84565VLK CAD Model

Description

The NXP MC56F84565VLK is a cutting-edge microcontroller that integrates the power of a Digital Signal Processor (DSP) with the simplicity of a microcontroller (MCU) to offer an optimal solution for demanding control applications. This device is part of the NXP 56F8000 series, which is renowned for its efficient processing capabilities and exceptional precision.

Key Features

  • Core: The device features a 32-bit 56800E core that operates at a frequency of up to 100 MHz, delivering a perfect blend of DSP and MCU functionalities. This makes it ideal for applications requiring complex numeric processing and control algorithms.
  • Memory: It comes equipped with 128 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage.
  • Performance: With a performance of up to 100 MIPS (Million Instructions Per Second), the MC56F84565VLK can handle a wide range of computationally intensive tasks efficiently.
  • Peripherals: A rich set of peripherals including multiple PWM channels, analog-to-digital converters (ADCs), and communication interfaces such as CAN, SPI, and I2C are available. These interfaces allow for easy connectivity and integration with other components in a system.
  • Package: The LQFP-80 package ensures a compact footprint while providing enough pins for the necessary I/O connections.
  • Power Efficiency: Designed for low-power operation, it includes power-saving modes that make it suitable for portable and power-sensitive applications.

Applications

The versatility of the NXP MC56F84565VLK makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Motion Control
  • Automotive Control Units
  • Robotics
  • Power Management Systems
  • Medical Devices

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the 56F8000 series, including software IDEs, debuggers, and evaluation boards. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5860 $63.5160
14+ $8.6860 $121.6040
21+ $8.4146 $176.7066
29+ $8.1431 $236.1499
37+ $7.8717 $291.2529
50+ $7.0574 $352.8700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess