EN
  • EN
  • DE

MC56F83789AVLLA

Part No MC56F83789AVLLA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series 56F837xx
Package Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, USB
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MC56
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-MC56F83789AVLLA, 935406675557
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883496-MC56F83789AVLLA
Ultra Librarian 3D Model Ultra Librarian MC56F83789AVLLA CAD Model

Description

Product Overview: NXP MC56F83789AVLLA

The NXP MC56F83789AVLLA is a high-performance digital signal controller (DSC) designed to meet the demanding requirements of advanced embedded control applications. Combining the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU), this DSC is part of the 56F8300 series, known for its exceptional efficiency, precision, and versatility.

This device integrates a wealth of features to support a wide range of applications, including industrial control, automotive systems, power management, and robotics. At its core, the MC56F83789AVLLA boasts a 32-bit DSP core with a maximum frequency of 100 MHz, delivering robust computational capabilities and fast instruction execution times.

Memory is a crucial aspect of any high-performance controller, and the MC56F83789AVLLA does not disappoint. It is equipped with 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex algorithms and data storage. The flash memory is particularly beneficial for applications that require frequent updates or data logging, as it allows for in-circuit programming and on-the-fly modifications.

Connectivity and I/O options are extensive on this DSC. It includes numerous communication interfaces such as CAN, SPI, I2C, and UART, enabling it to easily interface with other components in a system. Additionally, it features several 12-bit analog-to-digital converters (ADCs), offering precise measurement capabilities for sensor data and control feedback loops.

The MC56F83789AVLLA is designed with robustness in mind, featuring a -40°C to +105°C operating temperature range, which makes it suitable for harsh environments. Its low-power operation modes also ensure energy efficiency, which is critical for portable and battery-operated systems.

In conclusion, the NXP MC56F83789AVLLA is a powerful and reliable digital signal controller that provides an optimal blend of DSP and MCU features. Its comprehensive set of peripherals, coupled with its high-speed processing capabilities, makes it an ideal choice for engineers looking to develop sophisticated and efficient control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8493 $52.6437
21+ $4.7995 $100.7895
33+ $4.6495 $153.4335
45+ $4.4995 $202.4775
58+ $4.3495 $252.2710
77+ $3.8996 $300.2692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess