EN
  • EN
  • DE

MC56F8246VLFR

Part No MC56F8246VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP / 56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor 56800E
Core Size 16-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
RAM Size 3K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC56F82
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935321556528
Standard Package 2,000
Win Source Part Number 1318763-MC56F8246VLFR
Ultra Librarian 3D Model Ultra Librarian MC56F8246VLFR CAD Model

Description

The NXP MC56F8246VLFR is a sophisticated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This powerful component is designed to meet the demands of high-performance, precision applications in the industrial, automotive, and consumer markets.

Key Features:

  • Advanced DSP Capability: At the heart of the MC56F8246VLFR is a 32-bit DSP core, capable of executing basic DSP instructions in a single cycle, providing the computational power needed for complex algorithms and signal processing tasks.
  • Enhanced MCU Functionality: This DSC is equipped with a rich set of MCU features, including a variety of digital and analog peripherals, which facilitate its use in a wide range of control-oriented applications.
  • Integrated Flash Memory: It comes with integrated flash memory, enabling reliable storage of firmware and data, with enhanced endurance and speed for efficient operation.
  • High-Speed ADCs: The MC56F8246VLFR includes high-speed analog-to-digital converters that deliver precise measurements, making it ideal for real-time control systems.
  • Robust Timers and PWM Modules: Featuring advanced timing and pulse-width modulation (PWM) modules, this DSC can handle complex timing tasks and motor control applications with ease.
  • Communication Interfaces: A variety of communication interfaces, such as SPI, I2C, UART, and CAN, are available, providing versatile connectivity options for embedded systems.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The NXP MC56F8246VLFR is ideally suited for a range of applications, including:

  • Motor Control
  • Power Management
  • Industrial Automation
  • Automotive Systems
  • Robotics
  • Medical Devices
  • Audio Processing
  • Consumer Electronics

With its blend of DSP and MCU capabilities, the NXP MC56F8246VLFR is a versatile choice for developers looking to create advanced, high-performance embedded systems. Its robust feature set and integration capabilities make it a valuable asset for any project requiring precise control and signal processing.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1041 $50.1041
3+ $41.1111 $123.3333
4+ $39.8264 $159.3056
6+ $38.5417 $231.2502
7+ $37.2569 $260.7983
9+ $33.4028 $300.6252
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess