EN
  • EN
  • DE

MC56F8246MLF

Part No MC56F8246MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Digital Signal Controller Battery chargers and management | IC MCU 16BIT 48KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 39
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
Date RAM Size 3K x 16
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MC56F8246
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1218814-MC56F8246MLF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8246MLF CAD Model

Description

NXP MC56F8246MLF Digital Signal Controller

The NXP MC56F8246MLF is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripherals of a microcontroller (MCU). This hybrid device is designed for embedded systems that require efficient signal processing capabilities as well as control functionality, making it an ideal choice for applications in motor control, power management, and industrial automation.

Key Features of MC56F8246MLF

  • Performance: The MC56F8246MLF operates at a core frequency of up to 60 MHz, delivering robust processing performance for complex algorithms and control tasks.
  • Memory: It is equipped with 128 KB of flash memory and 16 KB of static RAM, providing ample space for application code and data storage.
  • Peripherals: A wide range of integrated peripherals are available, including multiple analog-to-digital converters (ADCs), a quad timer, a pulse width modulation (PWM) controller, and serial communication interfaces such as SPI, I2C, and UART.
  • Advanced Motor Control: With its dedicated PWM and timer modules, the MC56F8246MLF is optimized for advanced motor control applications, supporting various types of motors such as BLDC, PMSM, and ACIM.
  • Power Efficiency: The device features a voltage range of 2.7V to 3.6V, which along with its power-saving modes, ensures efficient operation for power-sensitive applications.
  • Robust Design: The MC56F8246MLF is designed to operate in harsh industrial environments, with an extended temperature range and enhanced ESD/EMC performance.

Development Support and Ecosystem

NXP provides comprehensive development support for the MC56F8246MLF, including software libraries, development tools, and reference designs. The device is supported by NXP's CodeWarrior Development Studio, which offers an integrated development environment (IDE) with a full suite of tools for coding, debugging, and programming. Additionally, the DSC is compatible with third-party tools and software, enabling developers to leverage a wide ecosystem of resources for their projects.

Whether you are designing an advanced motor control system, a power conversion application, or an IoT device requiring signal processing capabilities, the NXP MC56F8246MLF offers a powerful and flexible solution that can meet the demands of your embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8436 $65.0616
13+ $8.8974 $115.6662
21+ $8.6193 $181.0053
28+ $8.3413 $233.5564
36+ $8.0633 $290.2788
48+ $7.2291 $346.9968
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess