EN
  • EN
  • DE

MC56F81746VLF

Part No MC56F81746VLF
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSC 64KB/12KB LQPF48 /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series 56F8xxx
Package Tray
Interface I2C, SCI, SPI
Clock Rate 100MHz
Non-Volatile Memory FLASH (64kB)
On-Chip RAM 12kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC56F81746
REACH Status REACH Unaffected
Other Names 568-MC56F81746VLF,935412261557
Standard Package 250
Win Source Part Number 1077441-MC56F81746VLF
Ultra Librarian 3D Model Ultra Librarian MC56F81746VLF CAD Model

Description

The NXP MC56F81746VLF is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). This hybrid device is part of the 56F8xxx series, designed to deliver optimal performance for motor control, power conversion, and sensor processing applications.

Key Features

  • Processing Core: The MC56F81746VLF boasts a 32-bit 56800EX DSP core that operates at a frequency of up to 100 MHz, providing a perfect blend of DSP and MCU capabilities.
  • Memory: It comes equipped with 128 KB of flash memory and 64 KB of RAM, ensuring ample space for complex algorithms and application code.
  • Advanced Motor Control: With dedicated motor control peripherals, this DSC is ideal for advanced motor control applications, supporting various types of motors including ACIM, BLDC, and PMSM.
  • Flexible Peripherals: A wide range of peripherals, including multiple PWM channels, ADCs, DACs, and communication interfaces such as SPI, I2C, UART, and CAN, make it highly versatile for a broad spectrum of embedded systems.
  • Robust Design: The MC56F81746VLF is designed for harsh industrial environments, featuring a -40°C to 105°C operating temperature range and a low-power design for energy-efficient operation.

Applications

This DSC is ideal for a variety of applications, especially where precise control and efficient data processing are required. Common uses include:

  • Industrial Motor Control
  • Power Management and Conversion
  • Robotics and Automation Systems
  • Electrical Drives and Inverters
  • Sensor Fusion and Processing

Development Support

NXP provides comprehensive development support for the MC56F81746VLF with software tools, development boards, and reference designs to accelerate the development process. The device is supported by CodeWarrior Development Studio, which offers an integrated development environment (IDE) with a complete suite of tools for code development, debugging, and performance optimization.

With its powerful processing capabilities, extensive memory, and versatile peripheral set, the NXP MC56F81746VLF is an exceptional choice for engineers looking to push the boundaries of what's possible in digital signal control applications.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess